location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C6000 keyboard Mouse included RF Wireless Norwegian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A0X32AA#ABB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 337266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP C6000 keyboard Mouse included RF Wireless Norwegian Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Norwegian
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Mouse included
  • - Black
Warranty: 2 years limited
Long product name HP C6000 keyboard Mouse included RF Wireless Norwegian Black :
The long product name of HP C6000 keyboard Mouse included RF Wireless Norwegian Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C6000 Wireless Desktop, 2.4GHz USB, NO
More>>>
HP C6000 keyboard Mouse included RF Wireless Norwegian Black:
The official description of HP C6000 keyboard Mouse included RF Wireless Norwegian Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview
The slim, wireless keyboard and comfort wireless mouse come together to create the perfect duo of cable-free liberation.

Features
- No more tugging or fighting those distracting cables. Wireless keyboard and wireless mouse de-clutter your desk area for a more Zen-like workspace.
- The HP Wireless Desktop C6000 keyboard makes the perfect accessory for your PC. Imagine the sleek, streamlined shape fitting perfectly on your desk. And did you notice the glossy accents that add enhanced richness?
- The HP Wireless Desktop C6000 combo also comes with a optical (1000 dpi) wireless mouse that works on most surfaces. Its sculpted shape supports your hand in comfort. Plus, long-lasting battery won't leave you hanging.
- Now, it's your turn to clean up the clutter and say good-bye to the wires. HP's Wireless Desktop C6000 combo makes the perfect PC accessory at an affordable price that you'll truly appreciate.

Short summary description HP C6000 keyboard Mouse included RF Wireless Norwegian Black:
This short summary of the HP C6000 keyboard Mouse included RF Wireless Norwegian Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP C6000, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP C6000 keyboard Mouse included RF Wireless Norwegian Black:
This is an auto-generated long summary of HP C6000 keyboard Mouse included RF Wireless Norwegian Black based on the first three specs of the first five spec groups.

HP C6000. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard language *
Norwegian
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Programmable hot keys
No
Purpose
PC/Server
Frequency band
2.4 GHz
Split keyboard
No
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
No
Full-size keyboard
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Features
Card reader integrated
No
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AAA
Number of batteries (mouse)
2
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Keyboard dimensions (WxDxH)
460.03 x 157.39 x 25.5 mm
Mouse dimensions (WxDxH)
71.65 x 115 x 39.8 mm
Weight
700 g
Packaging data
Package weight
1.08 kg
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Standard receiver
Receiver dimensions (WxDxH)
13.7 x 19.2 x 4.5 mm
Batteries included
Yes
Other features
Internal
No