HP logo

HP 22 Tri-color Original Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179445
Info modified on:
15 May 2024, 15:21:13
Bullet Points HP 22 Tri-color Original Ink Cartridge:
  • - Original HP 22 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~165 pages), 1 Magenta (~165 pages), 1 Yellow (~165 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for basic printing in text and graphics, low-volume printing.
  • - Depend on Original HP 22 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty:
HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 22 Tri-color Original Ink Cartridge:

22 Tri-color Original Ink Cartridge

HP 22 Tri-color Original Ink Cartridge:

Ideal for basic printing in text and graphics, low-volume printing.

Print brilliant colour photos and bright graphics using an ink cartridge designed to work with your HP printer.

Short summary description HP 22 Tri-color Original Ink Cartridge:

HP 22 Tri-color Original Ink Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 5 ml, 1 pc(s), 165 pages

Long summary description HP 22 Tri-color Original Ink Cartridge:

HP 22 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 165 pages, Colour ink volume: 5 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.