location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.1 Compact Speaker System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR386AA#ABB
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 381118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Apr 2019 23:54:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels
  • - Number of satellite speakers: 2
  • - Passive subwoofer
  • - Remotely operated
  • - Black
Warranty: 2 years limited
Long product name HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels :
The long product name of HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 2.1 Compact Speaker System
More>>>
HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels:
The official description of HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With two speakers and a 10.2 cm (4”) subwoofer, this compact system fills the room with rich, full sound. There’s a wired control for on/off, and a headphone jack for private listening.

• The HP 2.1 Compact Speaker System features two compact speakers with a 10.2 cm (4”) subwoofer. Fill the room with rich, full sound or use the headphone jack to enjoy private listening.


• Want to hear the bass? Connect the speakers and the subwoofer, hit the remote and fill the whole room with rich sound, for your maximum audio experience. Too loud? No problem, a comfortable headphone jack is within easy reach.


• The speakers in the HP 2.1 Compact Speaker System won’t fill up valuable space in your room, but the sound they give out will. Enjoy every note with the 10.2 cm (4”) wooden subwoofer and its extra-impressive bass response.


• Connect the HP 2.1 Compact Speaker System to your desktop, PC, MP3 or CD player and enjoy your games, movies and music with superior acoustics. The speakers include magnetically shielded drivers, so your enjoyment will be interference free.

Short summary description HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels:
This short summary of the HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2.1 Compact Speaker System, 2.1 channels, PC, Black, 68.07 x 63.5 x 77.98 mm, Passive subwoofer, 193 x 151 x 132 mm

Long summary description HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels:
This is an auto-generated long summary of HP 2.1 Compact Speaker System speaker set PC Black 2.1 channels based on the first three specs of the first five spec groups.

HP 2.1 Compact Speaker System. Audio output channels: 2.1 channels, Recommended usage: PC, Product colour: Black. Satellite speaker dimensions (WxDxH): 68.07 x 63.5 x 77.98 mm. Subwoofer type: Passive subwoofer, Subwoofer dimensions (W x D x H): 193 x 151 x 132 mm. Set weight: 1.43 kg

Performance
Recommended usage *
PC
Product colour *
Black
Remotely operated
Yes
Audio output channels *
2.1 channels
Satellite speakers
Number of satellite speakers *
2
Satellite speakers
Satellite speaker dimensions (WxDxH)
68.07 x 63.5 x 77.98 mm
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer dimensions (W x D x H)
193 x 151 x 132 mm
Weight & dimensions
Set weight
1.43 kg
Country Distributor
Polska 1 distributor(s)