HP logo

HP 57 Tri-color Original Ink Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189139
Info modified on:
15 May 2024, 15:21:12
Bullet Points HP 57 Tri-color Original Ink Cartridge:
  • - Original HP 57 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~500 pages), 1 Magenta (~500 pages), 1 Yellow (~500 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Customers doing graphics and text-based documents and photo enthusiasts who want to be able to produce high quality, long-lasting photos, copies or enlargements.
  • - Depend on Original HP 57 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 57 Tri-color Original Ink Cartridge:

57 Tri-color Original Ink Cartridge

HP 57 Tri-color Original Ink Cartridge:

Customers doing graphics and text-based documents and photo enthusiasts who want to be able to produce high quality, long-lasting photos, copies or enlargements.

The HP 57 Tri-colour Print Cartridge delivers consistently outstanding colour for a variety of printing needs. Reliable, easy-to-install cartridge and patented inks work with the HP printer for true-to-life photos and impressive colour accuracy.

Short summary description HP 57 Tri-color Original Ink Cartridge:

HP 57 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 500 pages

Long summary description HP 57 Tri-color Original Ink Cartridge:

HP 57 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 500 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.