location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 300 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC640EE#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585763276 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:21:18
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 300 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 300 Ink Cartridges deliver legendary HP print quality.
  • - 1 Black (~200 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Home customers and small-business customers in developed and emerging markets who want an inexpensive, simple and reliable printing solution that delivers high-quality output.
  • - Depend on Original HP 300 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 300 Black Original Ink Cartridge :
The long product name of HP 300 Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 Black Original Ink Cartridge
More>>>
HP 300 Black Original Ink Cartridge:
The official description of HP 300 Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home customers and small-business customers in developed and emerging markets who want an inexpensive, simple and reliable printing solution that delivers high-quality output.

Print high quality text documents and vivid colour images that resist fading.[1] Get easy, affordable printing and user-friendly features that let you finish printing a critical job even when you're low on one ink and easily reorder and recycle.[2]

Short summary description HP 300 Black Original Ink Cartridge:
This short summary of the HP 300 Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 300 Black Original Ink Cartridge, Standard Yield, Black, Pigment-based ink, 1 pc(s), 200 pages

Long summary description HP 300 Black Original Ink Cartridge:
This is an auto-generated long summary of HP 300 Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 300 Black Original Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 200 pages

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Crisp text and graphics
Crisp text and graphics

Print everyday documents that look great with crisp text and graphics, using Original HP inks.

Print complete pages even when running low on ink
Print complete pages even when running low on ink

Finish a critical job even when a cartridge runs low on one ink – printing is completed with remaining inks.

Ink level indicator
Ink level indicator

Know when to repurchase. Use the ink level gauge to monitor ink levels.

Know your cartridge is genuine HP
Know your cartridge is genuine HP

Get quick and easy cartridge loading – cartridge technology verifies when you're using Original HP.

Consistent quality page after page
Consistent quality page after page

Count on Original HP ink cartridges for consistent, reliable performance.

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance. [5]

The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste. [6]

High-yield and 2-pack options available

Get 3 times more black printed pages and 2 times more colour printed pages, using optional high-yield ink cartridges. Print more pages and replace less often than standard Original HP ink cartridges. Or, buy convenient 2-packs. [3]

Fade-resistant
Fade-resistant

Store plain paper documents that retain black text and colour quality for decades without fading. [1]

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP ENVY 114
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
200 pages
Approximate page yield (A4, black & white, ISO/IEC 19752)
200 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Print head swath
1.42 cm (0.56")
Country of origin
Ireland
Quantity per box
1 pc(s)
Colour
No
Recycled material percentage
70%
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
30 g
Package width
116 mm
Package depth
36 mm
Package height
115 mm
Package weight
50 g
Weight & dimensions
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Products per pallet
2880 pc(s)
Master (outer) cases per pallet
48 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Pallet gross weight
193.4 g
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
3.51 g
Harmonized System (HS) code
84439990
Other features
Case or master carton weight
3.51 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23.62 x 7.87 x 6.46 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1128 mm
Ink drop
13.8 pl
Package dimensions (WxDxH)
116 x 36 x 115 mm
Print head nozzles
336
Package dimensions (W x D x H)
116.1 x 36.1 x 115.1 mm (4.57 x 1.42 x 4.53")
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1128 mm (47.2 x 31.5 x 44.4")
Pallet weight (imperial)
193.4 kg (426.4 lbs)
Package weight (imperial)
0.0544 kg (0.12 lbs)
Retail only
No
Size (imperial)
11.6 cm (4.57")
UNSPSC-code
44103105
Print cartridge volume (metric)
4 ml
Disclaimer HP 300 Black Original Ink Cartridge:
Disclaimer

[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[2] HP Planet Partners program availability varies. Please see http://www.hp.com/recycle for details.
[3] Compared to standard HP 300 Black/Tri-colour Original Ink Cartridges. See http://www.hp.com/go/learnaboutsupplies.

[1] Water, smear, and fade resistance based on ISO 11798 and internal HP testing. For details, see http://www.hp.com/go/printpermanence.
[3] Compared to standard HP 300 Black/Tri-colour Original Ink Cartridges. See http://www.hp.com/go/learnaboutsupplies.
[5] See http://www.hp.com/go/suppliesclaims.
[6] HP Planet Partners program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.