location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 901XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
901XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC654AE#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585763870 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Mar 2023
Product end of life date
Bullet Points HP 901XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 901XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - 1 Black (~700 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Count on Original HP ink cartridges for consistent, reliable performance. HP 901XL Black Original Ink Cartridges contain 65% recycled plastic and with HP Planet Partners, you can conveniently recycle your ink cartridge[3].
  • - Ideal for users with home or small offices who need to print professional-quality text and colour documents.
  • - Depend on Original HP 901XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 901XL High Yield Black Original Ink Cartridge :
The long product name of HP 901XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

901XL High Yield Black Original Ink Cartridge
More>>>
HP 901XL High Yield Black Original Ink Cartridge:
The official description of HP 901XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for users with home or small offices who need to print professional-quality text and colour documents.

HP 901XL Black Original Ink Cartridges print affordable, laser-quality black documents, using HP Original ink. Save more when you choose a high capacity cartridge[1]. Count on HP Officejet ink for consistent reliable performance.

Short summary description HP 901XL High Yield Black Original Ink Cartridge:
This short summary of the HP 901XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 901XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 14 ml, 1 pc(s), 700 pages

Long summary description HP 901XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 901XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 901XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 14 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 700 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP OfficeJet 4500, J4580, J4680
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
14 ml
Black ink page yield *
700 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
901XL
Print head swath
1.42 cm (0.56")
Quantity per box
1 pc(s)
Colour
No
Printing material shelf life
1.5 year(s)
Total amount of recycled materials used for making
65%
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
116 mm
Depth
36 mm
Height
115 mm
Weight
50 g
Packaging data
Package dimensions (WxDxH)
116 x 36 x 115 mm
Package dimensions (W x D x H)
116.1 x 36.1 x 115.1 mm (4.57 x 1.42 x 4.53")
Package weight (imperial)
0.0726 kg (0.16 lbs)
Package width
116 mm
Package depth
36 mm
Package height
115 mm
Package weight
70 g
Package type
Box
Other features
Compatible ink types, supplies
Pigment-based
Ink drop
13.8 pl
Technical features
Get quick and easy cartridge loading – cartridge technology verifies when you're using Original HP. Finish a critical job when you're low on ink – printing is completed with remaining colour or black cartridge. Print affordable laser-quality black text and graphics, using HP Officejet inks. Get 3 times more black printed pages and a better value, using high-capacity ink cartridges*. Enhance the quality of your documents using papers with the ColorLok symbol.
Print head nozzles
336
Weight (imperial)
0.0499 kg (0.11 lbs)
Retail only
No
Size (imperial)
11.6 cm (4.57")
UNSPSC-code
44103105
Print cartridge volume (metric)
14 ml
Technical details
Box contents
1 Cartridge
Logistics data
Case or master carton weight
4.63 kg
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
23.62 x 6.42 x 9.84 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1144 mm
Products per pallet
2160 pc(s)
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Pallet gross weight
191.8 g
Pallet dimensions (W x D x H) (imperial)
1199.9 x 800.1 x 1144 mm (47.2 x 31.5 x 45")
Pallet weight (imperial)
191.8 kg (422.9 lbs)
Pallet size (EU)
1200 x 800 x 1144 mm
Products per larger master (outer) case
60 pc(s)
Larger master (outer) case gross weight
4.63 g
Harmonized System (HS) code
84439990
Disclaimer HP 901XL High Yield Black Original Ink Cartridge:
Disclaimer

Technical specification disclaimers