location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t410 1 GHz Smart Zero 638 g Black Cortex A8

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W23AA#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 443790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP t410 1 GHz Smart Zero 638 g Black Cortex A8
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Texas Instruments ARM Cortex A8 1 GHz
  • - 1 GB DDR3-SDRAM
  • - 2 GB Flash
  • - Ethernet LAN
  • - Smart Zero
  • - ENERGY STAR
Warranty: Protected by HP Services, including a 3-3-0 standardTerms and conditions vary by country and/or Business Model.
Long product name HP t410 1 GHz Smart Zero 638 g Black Cortex A8 :
The long product name of HP t410 1 GHz Smart Zero 638 g Black Cortex A8. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

t410 Smart Zero Client (ENERGY STAR) - Texas Instruments TMS320DM8148 ARM Cortex-A8 1GHz, 1GB 400MHz DDR3 SDRAM, 2GB Flash, 10/100/1000 Ethernet, HP Smart Zero Core
More>>>
HP t410 1 GHz Smart Zero 638 g Black Cortex A8:
The official description of HP t410 1 GHz Smart Zero 638 g Black Cortex A8 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Zero management. Zero configuration. Zero compromise. Built with intuitive, auto-sensing technology for client virtualization environments that demand PC-like performance with simple deployment set-up and flexible protocol support.

Features

Dual display connections
- Featuring support for a native dual-digital monitor set-up through integrated DisplayPort and VGA connectors. Experience HD quality with single or dual display resolutions up to 1920x1080.

Impressive performance, innovative design
- Maintain PC-like performance in a small footprint with a Texas Instruments TMS320DM8148 ARM® Cortex™ processor, 1 GB DDR3 SDRAM and 2GB eMMC Flash memory capacity.
- Featuring DSP Acceleration for RemoteFX, PCoIP and ARM® Neon extensions for Citrix HDX System on a Chip (SoC) for a powerful, flexible user experience.

HP Smart Zero Client technology
- Automatic Intelligence, inherited by HP Smart Zero Client Services, establishes a secure desktop environment for all devices in minutes, and downloads everything it needs to deliver a robust user experience.
- If your client virtualization software changes your HP Smart Client will adapt to your environment. Simply repurpose your HP Smart Client for another protocol, saving time and money.

HP Velocity
- Reduce poor network connectivity in densely populated work environments with HP Velocity, a new HP feature. As network conditions change, HP Velocity reacts to maintain the highest quality performance.

Eco-highlights
- Benefit from traditional, PC-like performance and multimedia playback while using less energy. ENERGY STAR® qualified EPEAT ® Gold registered BFR/PVC free materials Post-Consumer Recycled Plastics > 10%

Support beyond the box
- The HP t410 Smart Zero Client includes a standard, three-year limited hardware warranty in most regions. Choose from HP Care Pack Services to extend service contracts.

Short summary description HP t410 1 GHz Smart Zero 638 g Black Cortex A8:
This short summary of the HP t410 1 GHz Smart Zero 638 g Black Cortex A8 data-sheet is auto-generated and uses the product title and the first six key specs.

HP t410, 1 GHz, Texas Instruments ARM, Cortex A8, 1 GB, DDR3-SDRAM, 2 GB

Long summary description HP t410 1 GHz Smart Zero 638 g Black Cortex A8:
This is an auto-generated long summary of HP t410 1 GHz Smart Zero 638 g Black Cortex A8 based on the first three specs of the first five spec groups.

HP t410. Processor frequency: 1 GHz, Processor family: Texas Instruments ARM, Processor model: Cortex A8. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. Cabling technology: 10/100/1000Base-T(X). Product colour: Black

Processor
Processor frequency *
1 GHz
Processor family
Texas Instruments ARM
Processor model
Cortex A8
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
2 GB
Storage media *
Flash
Card reader integrated
No
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
DC-in jack
Yes
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system installed *
Smart Zero
Power
Power supply
24 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
148 mm
Depth
185 mm
Height
32 mm
Weight
638 g
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:04:27
Uk has collected 3 expert reviews for HP t410 1 GHz Smart Zero 638 g Black Cortex A8 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itpro.co.uk
Updated:
2013-08-16 02:04:27
The HP t410 All-in-One (AiO) Smart Zero Client comes with an 18.5in display and an ARM-based processor that allows this low level of power consumption...
0%
techworld.com
Updated:
2013-08-16 02:04:27
Thin clients can't be cracked or hacked; they don't have fans or disks to fail; they don't need to be patched nearly as often as Windows; they don't draw much power; and they don't cost a whole lot of money to buy or maintain.Enterprises choosing the...
Bottom line Minimalist design that delivers the goods...
0%
Country Distributor
Polska 1 distributor(s)