location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Portable Bluetooth Speaker Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Bluetooth Speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5V91AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 20:15:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Portable Bluetooth Speaker Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard Black
  • - 20 - 20000 Hz 80 dB
  • - Wireless
Warranty: 1 year Limited Warrenty
Long product name HP Portable Bluetooth Speaker Black :
The long product name of HP Portable Bluetooth Speaker Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Portable Speaker
More>>>
HP Portable Bluetooth Speaker Black:
The official description of HP Portable Bluetooth Speaker Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power-packed audio performance: The 20Hz–20KHz frequency range enhances the rich sound. Two-inch drivers deliver crisp, clean clarity. 80 dB S/N ratio means less distortion and less background noise. Plus, the slightly angled case optimizes audio blasting power.

- Universal Bluetooth® compatibility: This wireless HP speaker easily connects to any Bluetooth®-enabled device so you get the best of all worlds. Laptop. Smartphone. Tablet.
- Built-in micro/standard USB port makes it easy to charge and use your device at the same time.
- Don’t have Bluetooth®? You can still plug it in. Check out the 3.5mm audio jack located in the back.

Short summary description HP Portable Bluetooth Speaker Black:
This short summary of the HP Portable Bluetooth Speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Portable Bluetooth Speaker, 20 - 20000 Hz, 80 dB, Wireless, Black, Standard, Laptop / Netbook

Long summary description HP Portable Bluetooth Speaker Black:
This is an auto-generated long summary of HP Portable Bluetooth Speaker Black based on the first three specs of the first five spec groups.

HP Portable Bluetooth Speaker. Frequency range: 20 - 20000 Hz, Signal-to-Noise Ratio (SNR): 80 dB. Connectivity technology: Wireless. Product colour: Black, Product design: Standard. Recommended usage: Laptop / Netbook. Power source type: USB

Audio
Frequency range
20 - 20000 Hz
Signal-to-Noise Ratio (SNR)
80 dB
Ports & interfaces
Connectivity technology *
Wireless
Headphone out
Yes
Design
Product design
Standard
Design
Product colour *
Black
Performance
Recommended usage *
Laptop / Netbook
Power
Power source type
USB
Logistics data
Country of origin
China