Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Power supply
- - Internal
- - 650 W
Long product name HPE JD217A network switch component Power supply
:
FlexNetwork 7500 650W AC Power Supply
The long product name of HPE JD217A network switch component Power supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
FlexNetwork 7500 650W AC Power Supply
More>>>
Short summary description HPE JD217A network switch component Power supply:
This short summary of the HPE JD217A network switch component Power supply data-sheet is auto-generated and uses the product title and the first six key specs.
HPE JD217A, Power supply, FlexNetwork 7500 Switch, 650 W, 100 - 240 V, 50 - 60 Hz, 495.3 mm
Long summary description HPE JD217A network switch component Power supply:
This is an auto-generated long summary of HPE JD217A network switch component Power supply based on the first three specs of the first five spec groups.
HPE JD217A. Product type: Power supply. Compatibility: FlexNetwork 7500 Switch. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 495.3 mm, Depth: 99.1 mm, Height: 99.1 mm