HP logo

HP NZ222AA Docking Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223901
Info modified on:
14 Mar 2024, 19:03:12
Long product name HP NZ222AA Docking Black:

HP 120W Advanced Docking Station

HP NZ222AA Docking Black:

Robust desktop replacement solution for your mobile office with advanced features for future expansion.

• Conveniently charges your notebook while it is in the docking station.


• Easy docking system provides port replication and cable management, plus expandability through an integrated SATA upgrade bay- all in one product.


• Six USB, two Display Ports, two DVI and one eSATA port allow you to connect more peripherals to make you more productive.

Short summary description HP NZ222AA Docking Black:

HP NZ222AA, Docking, Black, 100-240 V, 50 - 60 Hz, 270.5 mm, 260 mm

Long summary description HP NZ222AA Docking Black:

HP NZ222AA. Connectivity technology: Docking. Product colour: Black. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 270.5 mm, Depth: 260 mm, Height: 66 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.