location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H3W58AA#ABB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H3W58AA#ABB
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 383672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Oct 2019 15:35:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 W 1-way 2.0 channels
  • - Number of drivers: 2 150 - 20000 Hz
  • - USB connectivity
  • - Plastic
  • - White
Warranty: 2 years limited
Long product name HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W :
The long product name of HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Multimedia 2.0 Speakers
More>>>
HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W:
The official description of HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight and elegant, HP Multimedia Speakers 2.0 produce crisp, clear sound – perfect for listening to all your music, playing games and watching movies. Just plug it into the USB, and play!

• HP Multimedia Speakers 2.0 are elegant and compact but give you fantastic digital stereo sound – perfect for all your music, video and games. Know you’re getting great audio quality and the best in lightweight design.


• With HP Multimedia Speakers 2.0, there’s no need for a power adapter. When you want to listen to your music, watch movies or play games on your notebook, just plug it in to the USB portal and play – what could be easier?


• When you listen to music, you want ultra clear, crisp sound with a rich, deep bass. Get the audio quality your music deserves and share it with your friends, on HP Multimedia Speakers 2.0. They may be compact in size – but they’re huge on sound.


• Why have speakers which take up valuable space? HP Multimedia Speakers 2.0 not only give you the superior sound quality you want, they are perfectly compact. Their lightweight, elegant design saves space and looks good – wherever you place them.

Short summary description HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W:
This short summary of the HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP H3W58AA#ABB, 1-way, 2.0 channels, Wired, 2 W, 150 - 20000 Hz, White

Long summary description HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W:
This is an auto-generated long summary of HP H3W58AA#ABB loudspeaker 1-way White Wired 2 W based on the first three specs of the first five spec groups.

HP H3W58AA#ABB. Recommended usage: PC. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 2 W, Frequency range: 150 - 20000 Hz. Product colour: White

Loudspeakers
Speaker type *
1-way
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Audio
RMS rated power *
2 W
Frequency range
150 - 20000 Hz
Signal-to-Noise Ratio (SNR)
70 dB
Performance
Recommended usage *
PC
Product colour *
White
Performance
Housing material
Plastic
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Headphone connectivity
3.5 mm
Power
Power source type
USB
Weight & dimensions
Weight
450 g
Other features
Equalizer
No
USB required
Yes