location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H2W19AA#ABB
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1920 x 1080 pixels 30 fps
  • - Full HD
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip/Stand
  • - Black
Warranty: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black :
The long product name of HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4310 - 1920 x 1080, CMOS, USB 2.0, 13Mp, 65g, Black
More>>>
HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black:
The official description of HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Instantly connect and communicate with the high-end HP Webcam HD 4310. From 3-way video calling to recording video, the widescreen 1080P HD greatly improves image quality. Auto focus and auto-exposure keep images razor sharp, clear and bright.
- Advanced HP Webcam HD 4310 works with most video calling services. 3-way video chat connects your network. Consolidates contacts into 1 place. Shares your desktop. Plus, 1-click upload to social sites.
- HP Webcam HD 4310 offers amazing image-enhancing features. 1080P widescreen improves video quality. Auto focus keeps images razor sharp. Exclusive HP TrueVision automatically adjusts to changing light conditions.
- Jam-packed HP Webcam HD 4310. Universal clip mounts anywhere. 360° pan & 30° tilt freely adjusts. Directional mic cuts down on background noise. Plus take advantage of cool special effects & remote monitoring.
- Clean lines. Sleek, streamlined shape. High-end accents. Light & ultra-compact size. The HP Webcam HD 4310 is like your very own miniature masterpiece that's small, space-saving and adds sophistication to any environment.

Short summary description HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black:
This short summary of the HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4310, 1920 x 1080 pixels, Full HD, 30 fps, 1080p, 13 MP, USB 2.0

Long summary description HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black:
This is an auto-generated long summary of HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

HP 4310. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Width: 84.7 mm, Depth: 43 mm, Height: 50.2 mm. Package weight: 150 g. Minimum RAM: 2048 MB

Performance
Maximum video resolution *
1920 x 1080 pixels
Maximum frame rate
30 fps
Camera HD type *
Full HD
Supported video modes
1080p
Photo feature
Yes
Maximum interpolated image resolution
13 MP
Snapshot button
Yes
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip/Stand
Sensor type
CMOS
Built-in flash *
No
USB powered
Yes
Tilt angle range
30 - 15°
Pan range
0 - 360°
Weight & dimensions
Width
84.7 mm
Depth
43 mm
Height
50.2 mm
Weight
65 g
Packaging data
Package weight
150 g
System requirements
Minimum RAM
2048 MB
Internet connection required
Yes
Optical drive required
Yes
Other features
Minimum processor
Intel/AMD Dual Core 2 GHz
Minimum storage drive space
230 MB
USB required
Yes
Compatible operating systems
Windows XP Windows Vista Windows 7 Windows 8
Package dimensions (WxDxH)
130 x 190 x 62 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:30:54
Uk has collected 3 expert reviews for HP 4310 webcam 1920 x 1080 pixels USB 2.0 Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%