location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq LE1711
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM886AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 19:04:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 23 W
Warranty: 3 Years
Long product name HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels :
The long product name of HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" TN, 5:4, 1280x1024, 250 cd/m², 1000:1, 5 ms, VGA, 3.9 kg
More>>>
HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels:
The official description of HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make a positive impact on your business and take advantage of the energy efficient features of HP’s Essential Series HP Compaq LE1711 Monitor, which can help reduce your energy consumption while you grow your business.

- The HP Compaq LE1711 offers 1280x1024 resolutions, 160-degree viewing angles, 1000:1 contrast ratio and adjustable tilt for crisper, clearer views of your work.
- The HP Compaq LE1711 monitor offers guaranteed out-of-the-box compatibility with all HP business products as well as several HP LCD monitor options to enhance your computing experience.
- The HP Compaq LE1711 is TCO 5.0 Certified, offers up to 38% reduction in power consumption, contains 50% less mercury than previous generation models and includes a low power panel.
- The HP Compaq LE1711 comes with a limited three year parts, labor, and on-site service warranty. Availability varies by region. For details, contact HP Customer Support.

Short summary description HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq LE1711, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 5 ms

Long summary description HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

HP Compaq LE1711. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Supported graphics resolutions
720 x 400, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Dutch, English, Spanish, French, Italian
Plug and Play
Yes
LED indicators
Yes
Power
Power consumption (typical) *
23 W
Power consumption (PowerSave)
2 W
AC input frequency
50 - 60 Hz
Current rating
0.50 A
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width (with stand)
377 mm
Depth (with stand)
206 mm
Height (with stand)
386 mm
Width (without stand)
377 mm
Depth (without stand)
57 mm
Height (without stand)
316 mm
Weight (without stand)
3.9 kg
Packaging data
Package width
448 mm
Package depth
472 mm
Package height
121 mm
Package weight
5.1 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-08-16 02:13:54
Uk has collected 1 expert review for HP Compaq LE1711 computer monitor 43.2 cm (17") 1280 x 1024 pixels and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%