location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Smart Combo AC Adapter power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Smart Combo AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KS474AA#ABB show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:38:38
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year limited
Long product name HP 90W Smart Combo AC Adapter power adapter/inverter :
The long product name of HP 90W Smart Combo AC Adapter power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90W Smart Combo AC Adapter
More>>>
HP 90W Smart Combo AC Adapter power adapter/inverter:
The official description of HP 90W Smart Combo AC Adapter power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Power your high-performance notebook PC at home or on the road with this optimized portable power source
- Get three adapters in one convenient package. Always have the right adapter whether at home, in the office, on the road or in the air. Recharge your battery whether your notebook is on or off when attached to an electrical outlet
- You can leave one adapter at your desk and keep one in your carrying case for quick plug-in. And you'll no longer need to climb under the desk to unplug the cable or tussle with tangled cords
- Using minimal power, the HP Air/Auto/AC Smart-pin Adapter is energy-efficient
- HP Notebook power adapters are tested with all compatible HP notebook. Additionally, the adapter is backwards compatible with legacy notebooks via a dongle which will ship with after-market options
- The convenient “charging switch” gives you the freedom to charge or just pass power

Short summary description HP 90W Smart Combo AC Adapter power adapter/inverter:
This short summary of the HP 90W Smart Combo AC Adapter power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Smart Combo AC Adapter, 47/63 Hz, 18.5 V, 90 W, 702 g, 1.21 kg, 162 x 70 x 35 mm

Long summary description HP 90W Smart Combo AC Adapter power adapter/inverter:
This is an auto-generated long summary of HP 90W Smart Combo AC Adapter power adapter/inverter based on the first three specs of the first five spec groups.

HP 90W Smart Combo AC Adapter. Input frequency: 47/63 Hz, Output voltage: 18.5 V. Capacity: 90 W. Weight: 702 g. Package weight: 1.21 kg. Dimensions (WxDxH): 162 x 70 x 35 mm, Size (imperial): 16.3 cm (6.42"), Package dimensions (WxDxH): 240 x 220 x 60 mm

Features
Input frequency *
47/63 Hz
Output voltage *
18.5 V
Power
Capacity
90 W
Weight & dimensions
Weight
702 g
Packaging data
Package weight
1.21 kg
Logistics data
Harmonized System (HS) code
85044090
Other features
Dimensions (WxDxH)
162 x 70 x 35 mm
Weight (imperial)
0.699 kg (1.54 lbs)
Size (imperial)
16.3 cm (6.42")
Package dimensions (WxDxH)
240 x 220 x 60 mm
Country Distributor
United Kingdom 1 distributor(s)