location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14.1" Ultrabook Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4R74AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year Limited
Long product name HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red :
The long product name of HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 35.6 cm (14.1") Ultrabook Sleeve
More>>>
HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red:
The official description of HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Plush padding and faux-fur lining surround and cradle your 35.6 cm (14.1") Ultrabook™ in trendsetting luxury. It's the perfect accessory for every season and all occasions. Dress it up; dress it down. Take it with you everywhere you go.
- This upscale HP sleeve channels your inner supermodel and indulges your savvy fashionista. Rich. Stylish. Confident. Plus, bold hardware makes a dramatic statement all its own.
- If your Ultrabook™ could talk, it would thank you from the bottom of its delicate heart. Thank you for cradling it in sturdy padding, a water-resistant exterior and luxurious faux-fur lining that prevents scratches.

Short summary description HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red:
This short summary of the HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14.1" Ultrabook Sleeve, Sleeve case, 35.8 cm (14.1"), 216 g

Long summary description HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red:
This is an auto-generated long summary of HP 14.1" Ultrabook Sleeve 35.8 cm (14.1") Sleeve case Red based on the first three specs of the first five spec groups.

HP 14.1" Ultrabook Sleeve. Case type: Sleeve case, Maximum screen size: 35.8 cm (14.1"). Weight: 216 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35.8 cm (14.1")
Case type *
Sleeve case
Product main colour *
Red
Country of origin
China
Weight & dimensions
Width
356 mm
Depth
29 mm
Height
248 mm
Weight
216 g
Country Distributor
Polska 1 distributor(s)