location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AT895AA power adapter/inverter Indoor 230 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT895AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT895AA#ABB
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:42:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP AT895AA power adapter/inverter Indoor 230 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 230 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 19.5 V
  • - Purpose: Laptop
  • - Black
Warranty: 1 Year Limited(Return to HP/Dealer - Parts Only)
Long product name HP AT895AA power adapter/inverter Indoor 230 W Black :
The long product name of HP AT895AA power adapter/inverter Indoor 230 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 230W Smart Adapter
More>>>
HP AT895AA power adapter/inverter Indoor 230 W Black:
The official description of HP AT895AA power adapter/inverter Indoor 230 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart AC power adapters from HP power your notebook and charge the internal battery simultaneously. These adapters provide you with the ability to power also your docking station and notebook in the office or on the road.

• Provides a convenient and portable power source for use in a mobile or desktop like office environment


• Compact design makes HP Smart AC Adapter a perfect docking station or notebook adapter replacement companion


• 230-watt design enables optimum system performance

Short summary description HP AT895AA power adapter/inverter Indoor 230 W Black:
This short summary of the HP AT895AA power adapter/inverter Indoor 230 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP AT895AA, Laptop, Indoor, 100-240 V, 50/60 Hz, 230 W, 19.5 V

Long summary description HP AT895AA power adapter/inverter Indoor 230 W Black:
This is an auto-generated long summary of HP AT895AA power adapter/inverter Indoor 230 W Black based on the first three specs of the first five spec groups.

HP AT895AA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 3-pin. Product colour: Black. Width: 200 mm, Depth: 100 mm, Height: 43 mm. Dimensions (WxDxH): 200 x 100 x 43 mm, Size (imperial): 20 cm (7.87")

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
230 W
Output voltage *
19.5 V
Features
Compatibility
HP 2133 Mini-Note-PC HP 550 Notebook-PC HP Compaq 2230s Notebook-PC HP Compaq 6530b Notebook-PC HP Compaq 6720t Mobile Thin Client HP Compaq 6730b Notebook-PC HP Compaq 6730s Notebook-PC HP Compaq 6735b Notebook-PC HP Compaq 6735s Notebook-PC HP Compaq 6830s Notebook-PC HP Compaq 6910p Notebook-PC HP Compaq 8710p Notebook-PC HP Compaq nc6320 Notebook PC HP EliteBook 2530p Notebook-PC HP EliteBook 2740p Tablet-PC HP EliteBook 6930p Notebook-PC HP EliteBook 8440p Notebook-PC HP EliteBook 8530p Notebook-PC HP EliteBook 8530w Mobile Workstation HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook-PC HP EliteBook 8560w Mobile Workstation HP EliteBook 8730w Mobile Workstation HP EliteBook 8740w Mobile Workstation HP EliteBook 8760w Mobile Workstation HP Mini 5102 HP ProBook 4320s Notebook-PC HP ProBook 4510s Notebook-PC HP ProBook 5310m Notebook-PC
Performance
Connector(s)
3-pin
Design
Product colour *
Black
Weight & dimensions
Width
200 mm
Depth
100 mm
Height
43 mm
Weight
1.27 kg
Packaging data
AC adapter included
Yes
Other features
Dimensions (WxDxH)
200 x 100 x 43 mm
Size (imperial)
20 cm (7.87")