location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Q5677A output stacker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5677A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5677A#ABB
Category:
Have your prints stacked and/or stapled automatically with one of these convenient extras for your printer/copier.
Output Stackers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:13:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP LaserJet Q5677A output stacker :
The long product name of HP LaserJet Q5677A output stacker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Designjet 4500 220V Stacker
More>>>
HP LaserJet Q5677A output stacker:
The official description of HP LaserJet Q5677A output stacker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Designjet 4500 Stacker collects up to 200 D- or E-size plots and automatically flattens them, keeping them organised until you can gather them. Print unattended runs during business hours—and get more done—or overnight.

Short summary description HP LaserJet Q5677A output stacker:
This short summary of the HP LaserJet Q5677A output stacker data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Q5677A, Designjet 4500, 0 - 110 g/m²

Long summary description HP LaserJet Q5677A output stacker:
This is an auto-generated long summary of HP LaserJet Q5677A output stacker based on the first three specs of the first five spec groups.

HP LaserJet Q5677A. Compatible products: Designjet 4500. Supported media weight(s): 0 - 110 g/m²