location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq L5009tm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK202AA#ABB show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 509479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:11:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 38.1 cm (15") LCD
  • - 1024 x 768 pixels
  • - 17 ms 400:1
  • - 30 W
Warranty: Three years parts, labor, and on-site service. 24-hour, 90-day, toll-free technical support. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black :
The long product name of HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15", 1024 x 768, 225 cd/m², 400:1, 17 ms, VGA, 30 W
More>>>
HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black:
The official description of HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make routine activities easier and enjoy a more productive workplace with the newly developed touch panel technology built into the HP Compaq L5009tm 38,1 cm (15") Touchscreen Monitor, which enables quick and easy onscreen interactivity.

Features
Feel the difference

New Acoustic Pulse Recognition (APR) technology recognizes a wider array of sounds created when the glass is touched at a given position. Use a pen, credit card or fingernail to quickly and accurately tap from screen to screen.

Durable touch technology

The HP Compaq L5009tm monitor’s pure glass screen provides high durability and is a damage-resistant alternative to film-coated display screens—it even continues working when wet or scratched.

Create efficient environments

Retain more of your profits with the HP Compaq L5009tm by allowing your customers to locate products on the shelf with the ease of touch browsing or by pleasing them with fast check-outs.

Support from HP

The HP Compaq L5009tm monitor comes with a limited three years parts, labor, and on-site service warranty. Availability varies by region. For details, contact HP Customer Support.

Short summary description HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black:
This short summary of the HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq L5009tm, 38.1 cm (15"), 1024 x 768 pixels, LCD, 17 ms, Black

Long summary description HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black:
This is an auto-generated long summary of HP Compaq L5009tm computer monitor 38.1 cm (15") 1024 x 768 pixels LCD Touchscreen Tabletop Black based on the first three specs of the first five spec groups.

HP Compaq L5009tm. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display technology: LCD, Response time: 17 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 100°. Product colour: Black

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Display technology *
LCD
Touchscreen *
Yes
Touchscreen type
Tabletop
Response time
17 ms
Screen shape *
Flat
Aspect ratio
4:3
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
120°
Viewing angle, vertical
100°
Pixel pitch
0.297 x 0.297 mm
Horizontal scan range
31.5 - 60.2 kHz
Vertical scan range
56.3 - 75 Hz
Viewable size diagonal
38.1 cm
Display diagonal (metric)
38.1 cm
Display brightness
225 cd/m²
Glossy display
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Yes
Multimedia
Built-in camera *
No
Built-in microphone
No
Design
Product colour *
Black
Country of origin
China
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
Ergonomics
Tilt angle range
-5 - 90°
Ergonomics
On Screen Display (OSD) languages
German, English, Spanish, French, Japanese
Plug and Play
Yes
Power
Power consumption (typical) *
30 W
Power consumption (standby) *
4 W
Power consumption (PowerSave)
22 W
AC input frequency
50 - 60 Hz
Power supply type
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width (with stand)
350 mm
Depth (with stand)
175 mm
Height (with stand)
310 mm
Width (without stand)
350 mm
Depth (without stand)
55 mm
Height (without stand)
280 mm
Weight (without stand)
4.8 kg
Packaging data
Package width
420 mm
Package depth
380 mm
Package height
260 mm
Package weight
7 kg
Other features
Dimensions (W x D x H) with stand
350 x 175 x 310 mm
Full HD
No
HD-Ready
No
Country Distributor
United Kingdom 1 distributor(s)