HP logo

HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
348110
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Limited 1 yearCertain restrictions and exclusions apply.
Long product name HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black, Silver:

23" IPS 1920 x 1080, 7 ms, 250 cd/m2, 10000000:1, VGA, HDMI, DVI-D, 3.5 kg

HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black, Silver:

Share photos, videos, and games with everyone in the room and experience the same great views from almost any angle on the all new HP Pavilion 23xi 58.4 cm (23") IPS LED Backlit Monitor. Incredible performance, vivid colors, and smart HP My Display software sweeten the deal.

Features

Less distortion. Less blurring. Happy spectators

In-plane Switching (IPS), the color-rich technology you know and love in tablets, mobile devices, and televisions, is now available in a micro-thin display designed for the home. That means image and color consistency from almost anywhere in the room.

Beauty and brains

Modernize your home desktop with a contemporary, bezel-less design that delivers maximum views of all your favorite images and on-screen content. Save space in style, too. The unique, micro-thin profile fits virtually anywhere without taking up valuable space. Do more with a dual-monitor setup enabled by the smart, plug-and-play design. Stay connected to current and evolving devices with built-in VGA, DVI, and HDMI inputs (with HDCP).

Jaw-dropping details

Bring your memories to life with eye-popping details. HP Enhance+ delivers super-crisp images and advanced noise reduction. Enjoy a crisp, detailed view with Full HD 1920 x 1080 resolution and 10,000,000:1 dynamic contrast ratio. Give your photos, videos, and online games more depth and see the difference with deeper blacks and whiter whites.

Software that simplifies

Control power-saving modes and customize screen settings with integrated HP My Display software, which also lets you partition your screen so you can work with multiple open application windows at the same time.

HP on your side

Help reduce your power consumption and cut back on energy costs with an intelligent, energy-efficient design built with the environment in mind. Mercury-free LED backlighting, a BFR/PVC-free design[k4], arsenic-free display glass, and recyclable packaging are just a few of the responsible details built right into your display.

Short summary description HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black, Silver:

HP Pavilion 23xi, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black, Silver:

HP Pavilion 23xi. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.