location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20 Large Black Inkjet Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6614DE#ABB show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122354
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original :
The long product name of HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 20 Large Black Inkjet Print Cartridge
More>>>
HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original:
The official description of HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 20 Black Inkjet Print Cartridges feature proprietary HP pigment-based ink to deliver crisp, black text, vibrant, photo-quality colour, and outstanding print quality. Available in 2 sizes to suit different needs.

HP 20 Black Inkjet Print Cartridge delivers outstanding print quality on any paper - even everyday plain paper. It is compatible with the full HP media range - and ideal for a variety of printing needs.



HP 20 Black Inkjet Print Cartridges feature HP pigment-based inks for outstanding quality every time you print. The sharp black text and clear graphics ensure professional looking results.



HP 20 Black Inkjet Print Cartridges are ideal for small offices and home users who want high-quality, long-lasting printouts at a low price. This cartridge is available in 2 sizes to suit different users in small offices or families.

Short summary description HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original:
This short summary of the HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20 Large Black Inkjet Print Cartridge, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 20 Large Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 20 Large Black Inkjet Print Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
HP Deskjet 610, 612, 615, 622, 630, 632, 640, 642, 648, 656 HP Fax 920, 925, 1010, 1020
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Quantity per box
1 pc(s)
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
-15 - 35 °C
Weight & dimensions
Weight
50 g
Packaging data
Package dimensions (WxDxH)
114 x 36.3 x 103 mm
Other features
Dimensions (WxDxH)
114 x 36.3 x 103 mm
Logistics data
Larger master carton dimensions (WxDxH)
313 x 235 x 187
Pallet dimensions (W x D x H)
1847 x 800 x 1200 mm
Products per pallet
2.800 pc(s)
Pallet gross weight
287 kg
Brand Image Product code Product Stock Price from
VALUE

VALUE Druckpatrone f/ HP-DeskJet 610/640/925cxi, Schwarz ink cartridge Black
(show image)
16.11.5406 Druckpatrone f/ HP-DeskJet 610/640/925cxi, Schwarz 0.00
(excl. VAT)
0 (incl. VAT)