HP logo

HP LR378AA 43.9 cm (17.3") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157892
Info modified on:
10 Jul 2023, 20:08:57
Long product name HP LR378AA 43.9 cm (17.3") Briefcase Black:

17.3", neoprene, black, 344g

HP LR378AA 43.9 cm (17.3") Briefcase Black:

- Notebooks need protection against everyday wear and tear. With its neoprene exterior, the stylish HP Black Cherry Notebook Sleeve – 43,9 cm (17.3”) is custom made to keep them clean and safe – with a retractable handle, a luxurious faux-fur interior and zip pocket for accessories.
- The exterior is made of durable neoprene, safeguarding your notebook against everyday bumps and scratches, while the faux-fur interior holds your notebook securely.
- The faux-fur interior holds your notebook softly, while a secure exterior zip pocket keeps all your essential accessories perfectly safe.
- Featuring the HP Link pattern, this stylish sleeve in durable neoprene will perfectly match your HP notebook.
- Essential accessories, like your power adapter, mouse and papers, can be safely stored in the sleeve's secure exterior zip pocket.

Short summary description HP LR378AA 43.9 cm (17.3") Briefcase Black:

HP LR378AA, Briefcase, 43.9 cm (17.3"), 344 g

Long summary description HP LR378AA 43.9 cm (17.3") Briefcase Black:

HP LR378AA. Case type: Briefcase, Maximum screen size: 43.9 cm (17.3"). Weight: 344 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.