location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD-5210 webcam Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD-5210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LR374AA#ABB
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 587690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HD-5210 webcam Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 fps
  • - Mounting type: Stand
  • - Black, Grey
Warranty: 2 years limited
Long product name HP HD-5210 webcam Black, Grey :
The long product name of HP HD-5210 webcam Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H.264, 1080p, 30fps, 5x Zoom
More>>>
HP HD-5210 webcam Black, Grey:
The official description of HP HD-5210 webcam Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP HD-5210 transmits high-definition video that’s so lifelike, it’s just like being there! Cutting-edge technology – H.264 – streams high-quality video faster and smoother than ever before. Easy-to-use, streamlined applications make web chatting super flexible and incredibly realistic.
Now, you can chat, work, play and share simultaneously, with far less lag time.

- H.264 hardware compression allows web chatting at up to 30 fps in 720p
- Record video at up to 30 fps in 1080p
- Face tracking, with auto-light exposure and 5 x digital zoom capabilities

Short summary description HP HD-5210 webcam Black, Grey:
This short summary of the HP HD-5210 webcam Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD-5210, 30 fps, 1080p, 720p, H.264, 5x, Black, Grey, Stand

Long summary description HP HD-5210 webcam Black, Grey:
This is an auto-generated long summary of HP HD-5210 webcam Black, Grey based on the first three specs of the first five spec groups.

HP HD-5210. Maximum frame rate: 30 fps, Supported video modes: 1080p, 720p, Video formats supported: H.264. Product colour: Black, Grey, Mounting type: Stand

Performance
Maximum frame rate
30 fps
Supported video modes
1080p, 720p
Video formats supported
H.264
Zoom capability
Yes
Performance
Digital zoom
5x
Design
Product colour *
Black, Grey
Mounting type *
Stand
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:22:05
Uk has collected 5 expert reviews for HP HD-5210 webcam Black, Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2013-08-01 03:22:03
If you have friends, family and loved ones spread across every corner of the world, then getting a decent webcam is pretty essential. While budget and built-in webcams do the trick, spending a little extra on a better webcam can make all the difference to...
Good Pretty good image quality, Great recording quality via dual microphones, Widescreen, Good software...
Bad Not amazing image quality, Expensive, Weak base...
70%
techradar.com/au/
Updated:
2014-04-13 02:14:49
If you have friends, family and loved ones spread across every corner of the world, then getting a decent webcam is pretty essential. While budget and built-in webcams do the trick, spending a little extra on a better webcam can make all the difference to...
Good Pretty good image quality, Great recording quality via dual microphones, Widescreen, Good software...
Bad Not amazing image quality, Expensive, Weak base...
70%
3dGameMan.com
Updated:
2013-08-01 03:22:03
Video Review: The HP HD 5210 1080p Webcam is really in a class of it's own since it has a H.264 video processor built in. This means a true 30FPS at 720p & 1080p. It comes with HP TrueVision for clear images in low light, noise cancelling microphones...
0%
gadgetreview.com
Updated:
2014-02-05 01:35:45
In my line of work, the webcam is an invaluable tool. Channeling my journalistic-Scorsese, I can conduct video interviews, reviews and how-to videos. I've been getting along just fine, using the variety baked into my current laptop of choice. I grumble he...
Bottom line The performance is great and this unit is priced to sell. Just wear thick tall boots when wading th...
80%
gadgetreview.com
Updated:
2020-07-16 04:59:43
Those of us with more miserly spending practices, should all raise our coupon-fists in praise of the HP 5210 HD Webcam. The HP 5210 not only records video chats in high definition 720p (Skype required), it can also locally record video at true 1080p for e...
Good True 1080p video recording, HD 720p video calls Great, Easy basic use, Affordable...
Bad Overly convoluted software suite...
80%