HP logo

HP 2005pr USB 2.0 Port Replicator Wired Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
292706
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
HP Universal Docking Solutions have a one-year limitedor theremaining for the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, as well as in online support forums. Certain restrictions and exclusions apply. NOTE: Certain restrictions and exclusions apply.
Long product name HP 2005pr USB 2.0 Port Replicator Wired Black:

HP 2005pr USB 2.0 Port Replicator

HP 2005pr USB 2.0 Port Replicator Wired Black:

Universal USB connectivity - no need to reboot when you connect or disconnect

- An ideal expansion solution for HP Business Notebook PCs that do not support HP Common docking solutions.
- Supports up to 1920 x 1200 resolution.
- Plug and Play - Onboard flash memory module with installation software.
- Ports include: 4 USB 2.0, Microphone, Headphone, Ethernet, VGA and HDMI.
- Copyright-protected content (HDCP) will not be displayed on devices connected through the port replicator (such as external drives, display adapters, and monitors).

Short summary description HP 2005pr USB 2.0 Port Replicator Wired Black:

HP 2005pr USB 2.0 Port Replicator, Wired, USB 2.0, 10,100 Mbit/s, Black, Kensington, Any brand

Long summary description HP 2005pr USB 2.0 Port Replicator Wired Black:

HP 2005pr USB 2.0 Port Replicator. Connectivity technology: Wired, Host interface: USB 2.0. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Any brand. Width: 219.5 mm, Depth: 70.2 mm, Height: 25.2 mm. Cables included: USB

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.