location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A510 1/2.5" 3.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT A510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9717A011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574947464
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:49:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A510 1/2.5" 3.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.2 MP CCD
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 3.2x
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon PowerShot A510 1/2.5" 3.2 MP CCD :
The long product name of Canon PowerShot A510 1/2.5" 3.2 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A510
More>>>
Canon PowerShot A510 1/2.5" 3.2 MP CCD:
The official description of Canon PowerShot A510 1/2.5" 3.2 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From the second you switch it on, the compact, affordable and easy-to-use 4x optical zoom PowerShot A510 is perfectly equipped to help you explore the world of digital photography.


Features


3.2 MP CCD
4x optical zoom
20 shooting modes
Canon Visionary Technology
9-point AiAF
Up to 3-minute movie clips with sound
Large 1.8" LCD
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY*
*Not available in all regions



More zoom to experiment.




Best of both worlds
Even though it contains a host of advanced technologies, the PowerShot A510 has been designed so first time users can switch on and start shooting for immediate, great results - straight out of the box. Yet for those that intuitively push technology boundaries, this 3.2 Megapixel camera comes packed with exciting manual features.

Go further
A powerful 4x optical zoom gets you right in close to the action, while an incredible 20 versatile shooting modes, including 8 special scene modes, are on board for you to experiment with. The special scene modes are stored shooting presets ideal in tricky shooting conditions when you don't want to use the manual controls. There is even an 'Underwater' mode for use with the exciting optional waterproof case.

Movie mode
Take up to 3 minute movie clips, complete with sound recording and playback on the large 1.8" LCD monitor. For high definition playback on TV, the camera even records 30 second VGA clips.

Advanced technologies
Every function on the PowerShot A510 works with you to get great photos. Canon Visionary Technology combines in the form of a superb quality lens, precision sensor and super fast processor to ensure accurate colours and high clarity images. To speed up focusing and optimise exposures, the camera analyses the scene and makes setting adjustments even before the shutter release is pressed. The 9-point AiAF helps ensure pictures are always perfectly focused, even with off-centre subjects.

Print and share
A Print/Share button makes direct printing to any Canon Direct Print or PictBridge compatible printer a breeze, and simplifies uploads to any Windows PC. When connected to a Canon SELPHY Compact Photo Printer, the PowerShot A510 allows you to print a sequence of movie clip frames, and to produce your very own ID photos.

Software
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can arrange photo albums, crop photographs and adjust contrast and brightness with ease. Online sharing is simple with 100 MB free storage on CANON iMAGE GATEWAY.

Accessories
The range of optional accessories includes a 40m depth waterproof case, large capacity rechargeable batteries and a High-Power Flash to extend night shooting range. Wide and tele converters broaden the focal range of your camera to give your images a whole new perspective.

Short summary description Canon PowerShot A510 1/2.5" 3.2 MP CCD:
This short summary of the Canon PowerShot A510 1/2.5" 3.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A510, 3.2 MP, 1/2.5", CCD, 4x, 180 g

Long summary description Canon PowerShot A510 1/2.5" 3.2 MP CCD:
This is an auto-generated long summary of Canon PowerShot A510 1/2.5" 3.2 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot A510. Megapixel (approx.): 3.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3.2x. Display diagonal: 4.57 cm (1.8"). Weight: 180 g

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
3.2 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
3.2x
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Camera
Shooting modes *
Auto, Manual, Movie
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
180 g
Other features
Dimensions (WxDxH)
90.7 x 64 x 38.4 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:43
Uk has collected 14 expert reviews for Canon PowerShot A510 1/2.5" 3.2 MP CCD and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
T3.com
Updated:
2016-11-14 19:51:39
With camera phones hitting two megapixels and above, you may think it odd that Canon is still producing three-megapixel compacts like the A510. However, pick it up and those doubts are immediately dispelled - this is a solid camera with a bright 1.8-...
80%
Cameras.co.uk
Updated:
2016-11-14 19:51:43
Good solid digital camera. Very wide range of features for a three megapixel camera in this price range.
75%
Neocamera.com
Updated:
2016-11-14 19:51:39
This digital camera stands out because of its image quality, full set of manual controls and good battery life. Pictures from the A510 have saturated colors, good sharpness, little distortion and good resolution. The downsides are few (image noise, lo...
60%
Megapixel.net
Updated:
2016-11-14 19:51:41
The body of the A510 is a mix of metal and plastic: the front of the body is covered by a smooth metallic piece that has the Canon name in raised brushed metal letters, while the rest of the body is a mix of well-fitted silver and champagne coloured pl...
0%
trustedreviews.com
Updated:
2016-11-14 19:51:41
I had an interesting time trying to take sample shots with this 3.2 megapixel camera. I thought I'd spend an afternoon at Exeter's historic quayside, because there's always something interesting there to photograph. I parked my car, got out, and started...
90%
pcmag.com
Updated:
2016-11-14 19:51:41
Theres plenty to like about this camera, especially the manual controls. Images are less noisy than with the A520, but the c Specs: Megapixels: 3.2, Included Memory Amount: 16 MB, Included Memory: Media Card, Media Format: Secure Digital, Maximum...
60%
dpreview.com
Updated:
2016-11-14 19:51:43
Announced just before PMA in February 2005, the PowerShot A510 is the replacement for the PowerShot A75, and continues the line of best-selling budget models that goes right back to early 2001 with the A10 and A20. The changes are evolutionary rather...
Good Good resolution for a budget 3.2 megapixel camera, Bright, vivid - though natural - color, Good edge-to-edge sharpness, Useful new 35-140mm equiv. 4x zoom lens, Reliable focus and exposure, Lots of manual controls, Excellent build quality for a budget cam...
Bad Images need sharpening, Focus can be slow - especially at the long end of the zoom, Flash recycle way too slow, Minimum two-second shot-to-shot time, Slow start-up...
Bottom line Everything we said about the PowerShot A520 applies equally to the A510; it would be hard to find a more suitable first digital camera for the novice digital photographer on a budget. No matter what the situation, the A510 turns out perfectly exposed...
0%
imaging-resource.com
Updated:
2016-11-14 19:51:43
The Canon PowerShot A510 is the latest in a long line of well-built digital cameras from Canon. Canon U.S.A. has long been a strong contender in the film and digital camera markets, well-known for its high-quality optics, technical innovations, and aggres...
0%
steves-digicams.com
Updated:
2016-11-14 19:51:43
Canons PowerShot A510 compact digital camera combines the simplicity of a family-focused camera, a high resolution three megapixel image sensor and a powerful 4x optical zoom to produce pictures that you can be proud of with the image quality Canon is...
0%
dcresource.com
Updated:
2016-11-14 19:51:43
Two of the hottest digital cameras of 2004 were the Canon PowerShot A75 and A85. Both were superior to the competition thanks to their picture quality, full manual controls, and expandability. For 2005 Canon has gone even further with their repla...
0%
digitalcamerainfo.com
Updated:
2016-11-14 19:51:43
The PowerShot A510 is a rectilinear-shaped point-and-shoot digital camera crafted by Canon with a (slightly) extended 4x optical zoom lens that leads back to its 1/2.5 inch 3.3 MP CCD. Internally, the camera includes a DIGIC image processor and a 9-poi...
0%
Country Distributor
Nederland 1 distributor(s)