location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2094D Multi Function Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2094D
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 55 W
Long product name LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black :
The long product name of LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M2094D Multi Function Monitor
More>>>
LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:
The official description of LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full Experience, Full Excitement

Invisible Speaker 3Wx2 SRS Surround
-SRS surround speaker system adds special acoustic effect to enhance and deliver sound experience that you have never experienced before.

Built-in Digital TV Tuner
-No external HDTV receiver box is required. The high-performance built-in Digital TV tuner will deliver vivid digital images.

2 x HDMI
-With the two built-in HDMIs, digital video and audio signals can be processed without distortion. Also two AV home appliances can be connected at the same time.

Key Features
-High Brightness: 300 cd/m2.
-Wide Viewing Angle: 160° /160° (CR≥10).
-Resolution: 1680x1050.
-Ultra High Contrast Ratio: 20000:1 (DFC).
-Ultra Fast Response Time: 5ms.

Short summary description LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:
This short summary of the LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M2094D Multi Function Monitor, 50.8 cm (20"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black:
This is an auto-generated long summary of LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

LG M2094D Multi Function Monitor. Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Surface treatment
non Glare
Display diagonal *
50.8 cm (20")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.258 x 0.258 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Colour gamut standard
sRGB
Multimedia
Built-in camera *
No
RMS rated power
6 W
Design
Product colour *
Black
Certification
TUV-GS, FCC-B, CE, EPA
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Headphone outputs
1
PC Audio in
Yes
Ports & interfaces
HDCP
Yes
SCART ports quantity
1
Digital audio optical out
1
Component video (YPbPr/YCbCr) in
1
Ergonomics
Tilt angle range
-5 - 15°
LED indicators
Stand-by
Power
Power consumption (typical) *
55 W
Power consumption (PowerSave)
1 W
Packaging content
Remote control included
Yes
Weight & dimensions
Width (with stand)
479.9 mm
Depth (with stand)
410.5 mm
Height (with stand)
87.9 mm
Weight (with stand)
4.5 kg
Packaging data
Package width
537 mm
Package depth
470 mm
Package height
140 mm
Other features
Display
LCD
TV tuner integrated
Yes
Power requirements
AC 100-240V
Security features
Key Lock
Brand Image Product code Product Stock Price from
LG 19" Multi function monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black LG 19" Multi function monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black
(show image)
M1994D 19" Multi function monitor 0.00
(excl. VAT)
0 (incl. VAT)
LG M2294D-PZ computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black LG M2294D-PZ computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black
(show image)
M2294D-PZ M2294D-PZ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)