location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOMO Racing Force Feedback Wheel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
941-000059
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:19:58
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year warranty
Long product name Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals :
The long product name of Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MOMO Racing Force Feedback Wheel
More>>>
Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals:
The official description of Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feel every bump, curb, pothole, and fender-bender with realistic force feedback wheel technology. Enhance your control with the realistic shifter and foot pedals—designed by the racing pros at MOMO®.

Control
- Force Feedback: Let authentic directional assistance guide your way.
- Six Programmable Buttons: Take command of your favorite moves.
- Gas and Brake Pedals: Get instant response and feedback with carpet-grip foot pedals.
- Shifting Options: Use paddle shifters to keep your hands on the wheels or the manual knob for sequential precision.

Comfort
- Full Rubber Wheel: Keep your hands comfortable with this seamless 11-inch wheel.
- Triple Clamping system: Avoid rocking or slipping on your desk.

Short summary description Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals:
This short summary of the Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MOMO Racing Force Feedback Wheel, Steering wheel + Pedals, Wired, 64 MB, 20 MB, Pentium, CD-ROM, USB

Long summary description Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals:
This is an auto-generated long summary of Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals based on the first three specs of the first five spec groups.

Logitech MOMO Racing Force Feedback Wheel. Device type: Steering wheel + Pedals. Connectivity technology: Wired. Minimum RAM: 64 MB, Minimum storage drive space: 20 MB, Minimum processor: Pentium. Minimum system requirements: CD-ROM, USB, Compatible operating systems: Windows 98 / 2000 / Me / XP / Vista

Input device
Device type *
Steering wheel + Pedals
Buttons quantity
6
Ports & interfaces
Connectivity technology *
Wired
System requirements
Minimum RAM
64 MB
Minimum storage drive space
20 MB
Minimum processor
Pentium
Other features
Minimum system requirements
CD-ROM, USB
Compatible operating systems
Windows 98 / 2000 / Me / XP / Vista
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:16:07
Uk has collected 7 expert reviews for Logitech MOMO Racing Force Feedback Wheel Steering wheel + Pedals and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
cgena.com
Updated:
2016-12-29 19:57:56
One of us here in the CgeNa headquarters recently got the hang of playing Need For Speed Undercover. For weeks he had been playing on his little laptop during lunch break and in between his cigarette breaks in the afternoon. It wasn’t until last week...
Bottom line Although one of us here in the CgeNa headquarters pointed out the wheel and pedal set was not predominantly made of leather and metallics like other ones he has tried, we here all agree that the rubbery plastic of the wheel is durable enough to withsta...
0%
cgena.com
Updated:
2011-08-31 03:16:03
One of us here in the CgeNa headquarters recently got the hang of playing Need For Speed Undercover. For weeks he had been playing on his little laptop during lunch break and in between his cigarette breaks in the afternoon. It wasn’t until last week...
Bottom line Although one of us here in the CgeNa headquarters pointed out the wheel and pedal set was not predominantly made of leather and metallics like other ones he has tried, we here all agree that the rubbery plastic of the wheel is durable enough to withsta...
0%
gamepyre.com
Updated:
2011-08-31 03:16:04
Recently I moved from Texas to Florida. When I left Texas I had my back seats lowered and the entire car was packed from top to bottom. One thing that I could not get in there for the life of me was my Logitech MOMO Force Feedback racing wheel. I...
Bottom line Im 31 years old. Ive played video games for way over half my life. Not only that, but Ive been working in the video game business as a reviewer for a little over two years now. The reason Im bringing this us be because I want to point out that t...
0%
consumersearch.com
Updated:
2011-08-31 03:16:05
The Logitech Momo Racing Force Wheel (*Est. $80) might not have all the top-of-the-line features and ultra-realism of the Logitech G25 Racing Wheel (*Est. 225), but it costs only about 30 percent as much as its sibling does. For that price, you still g...
Good Force feedback, Inexpensive, Carpet grip to keep pedals in place...
Bad Lacks highend features that enhance realism...
0%
pcmag.com
Updated:
2011-08-31 03:16:05
A joint effort of Logitech and MOMO, a prestigious Italian racing-component manufacturer, this wheel has six buttons, two pedals, knob and two-paddle shifters, profiling software that lets you save configurations for different games, and a comfortable...
90%
ign.com
Updated:
2011-08-31 03:16:06
Quite possibly the best steering wheel ever, with a price to prove it.
0%
Country Distributor
United Kingdom 1 distributor(s)