location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB3.0_HZ-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-XB3100DS00010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884840037378 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2020 10:21:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100 Mbit/s
  • - Cable lock slot
Long product name ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The long product name of ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0, Fast Ethernet, HDMI, Black
More>>>
ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The official description of ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- One device that hooks up instantly to any notebook via USB
- Superfast USB 3.0 support, fully compatible with all previous USB standards
- Dual video output with HDMI, DVI, and D-sub (VGA) to multiple screens
- Ethernet LAN port included for extra connectivity (10/100Mbps)

The docking station concept has just received an update. Faster connections with new USB 3.0 (up to 10X faster than USB 2.0), HDMI included and even an Ethernet port for internet connection sharing and splitting. Plus, multiple video outputs allow for up to two external screens to be connected to your notebook, so you can work on three displays at once: perfect for people who need bigger desktops for intense multitasking, such as stock brokers, designers and engineers. It’s time to get more done.

Short summary description ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS USB3.0_HZ-1, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 10,100 Mbit/s, Black, 87 mm

Long summary description ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of ASUS USB3.0_HZ-1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

ASUS USB3.0_HZ-1. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black. Width: 87 mm, Depth: 264 mm, Height: 29 mm. Power requirements: 5V, 4A, Compatible operating systems: Windows 8, 32bit/64bit Windows 7, 32bit/64bit Windows XP

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
USB connector type
USB Type-A
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN data rates
10, 100 Mbit/s
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product colour *
Black
Weight & dimensions
Width
87 mm
Depth
264 mm
Height
29 mm
Weight
299.5 g
Other features
Power requirements
5V, 4A
Compatible operating systems
Windows 8, 32bit/64bit Windows 7, 32bit/64bit Windows XP
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)