location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W700 9 Cell Li-Ion Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W700 9 Cell Li-Ion Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7914
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2021 14:20:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad W700 9 Cell Li-Ion Battery :
The long product name of Lenovo ThinkPad W700 9 Cell Li-Ion Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad W700 9 Cell Li-Ion Battery
More>>>
Lenovo ThinkPad W700 9 Cell Li-Ion Battery:
The official description of Lenovo ThinkPad W700 9 Cell Li-Ion Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay unplugged longer with Lenovo ThinkPad Batteries. The ThinkPad W700 9 Cell Lithium-Ion Battery is a rechargeable battery using Lithium-Ion technology. It can be used as a replacement for aging system batteries or as a convenient spare battery.

Features & Benefits:
-Lithium-Ion (Li-Ion) technology
-Nine-cell, rechargeable system battery, 10.8 V dc, 7.8 Ah
-Standard system battery specifications
-Over-discharge protection

Short summary description Lenovo ThinkPad W700 9 Cell Li-Ion Battery:
This short summary of the Lenovo ThinkPad W700 9 Cell Li-Ion Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W700 9 Cell Li-Ion Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad W700 9 Cell Li-Ion Battery:
This is an auto-generated long summary of Lenovo ThinkPad W700 9 Cell Li-Ion Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad W700 9 Cell Li-Ion Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
7800 mAh
Battery
Battery voltage
10.8 V
Number of battery cells
9
Weight & dimensions
Width
207.5 mm
Depth
58.4 mm
Height
20.1 mm
Country Distributor
United Kingdom 1 distributor(s)