location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock 4 Bays External Enclosure White 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Bays External Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB561S-4S
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2019 19:43:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock 4 Bays External Enclosure White 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 4
  • - White
Long product name Icy Dock 4 Bays External Enclosure White 3.5" :
The long product name of Icy Dock 4 Bays External Enclosure White 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5” SATA 4 Bay Removable External Hard Drive Enclosure eSATA x 4
More>>>
Short summary description Icy Dock 4 Bays External Enclosure White 3.5":
This short summary of the Icy Dock 4 Bays External Enclosure White 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock 4 Bays External Enclosure, 3.5", Serial ATA II, White

Long summary description Icy Dock 4 Bays External Enclosure White 3.5":
This is an auto-generated long summary of Icy Dock 4 Bays External Enclosure White 3.5" based on the first three specs of the first five spec groups.

Icy Dock 4 Bays External Enclosure. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 14:56:13
Uk has collected 3 expert reviews for Icy Dock 4 Bays External Enclosure White 3.5" and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
thinkcomputers.org
Updated:
2011-07-31 14:56:08
In my last review I talked about how external drives are becoming very popular and today I will be taking a look at a very big external hard drive enclosure. This enclosure can hold 4 SATA drives that are connected to your PC via eSATA cables for maxim...
Good Very stylish, Easy to setup, PCI brackets included, eSATA cables included, Great performance...
Bad No builtin hardware RAID...
Bottom line Icydock only makes enclosures so they know what they are doing and they do it right. The MB561 is not some boring external enclosure. The all round sides and aluminum casing really makes it stand out. The white front and white LEDs really are unique...
90%
pcper.com
Updated:
2015-05-08 06:16:36
The other day we took a look at the ICY DOCK ToughArmor MB996SP-6SB and ICYBento MB559U3S-1S . Today we'll move onto a couple of larger products in their lineup:To the left is the ICYCube MB561U3S-4S , which is a 4-bay eSATA / USB 3.0 JOBD enlcosure. To t...
0%
Brand Image Product code Product Stock Price from
Icy Dock

Icy Dock USB and eSATA External Enclosure Black 3.5"
(show image)
MB559US-1SMB USB and eSATA External Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Icy Dock

Icy Dock 3.5" USB and eSATA External Enclosure White 3.5"
(show image)
MB559US-1S 3.5" USB and eSATA External Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Icy Dock

Icy Dock USB and Firewire External Enclosure Black 3.5"
(show image)
MB559UEB-1SMB USB and Firewire External Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Icy Dock

Icy Dock USB and Firewire External Enclosure White 3.5"
(show image)
MB559UEB-1S USB and Firewire External Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Icy Dock

Icy Dock USB and Firewire External Enclosure Black 3.5"
(show image)
MB559UEA-1SMB USB and Firewire External Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Icy Dock

Icy Dock USB 2.0 and Firewire Enclosure White 3.5"
(show image)
MB559UEA-1S USB 2.0 and Firewire Enclosure 0.00
(excl. VAT)
0 (incl. VAT)