location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Ultra ATA133 EIDE Flat Ribbon Cable 18"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra ATA133 EIDE Flat Ribbon Cable 18"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50051
Category:
Very thin type of cable.
Ribbon Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2017 00:01:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G Ultra ATA133 EIDE Flat Ribbon Cable 18"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.46 m
  • - 80-wire/40-pin IDC Female
  • - Grey
Warranty: Lifetime
Long product name C2G Ultra ATA133 EIDE Flat Ribbon Cable 18" :
The long product name of C2G Ultra ATA133 EIDE Flat Ribbon Cable 18". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra ATA133 EIDE Flat Ribbon Cable 18"
More>>>
C2G Ultra ATA133 EIDE Flat Ribbon Cable 18":
The official description of C2G Ultra ATA133 EIDE Flat Ribbon Cable 18" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the performance you expect from your new UDMA IDE drives by using our Ultra ATA 80-conductor ribbon cables. The new high-speed UDMA interface allows host computers to send and retrieve data faster removing bottlenecks associated with system performance. You will need the next generation of IDE cable to connect the new UDMA hard drives. This 40-pin, 80-conductor cable permits higher data transmission rates, reduces crosstalk, and improves signal integrity by providing 40 additional ground lines between the 40-pin IDE signal and the ground lines. Ultra ATA EIDE ribbon cables are designed for use with Ultra 133/100 and Ultra 66 drives, and backards compatible with Ultra33, IDE/ATAPI hard drives, CD-ROMs, CD-R/CD-RWs, tape drives, zip drives, LS-120s and other IDE/ATAPI devices. Please note: Your burst rates may vary due to cable length, type of drive and controller used.

- Connectors: 80-wire/40-pin IDC Female to Two 80-wire/40-pin IDC Females.
- Devices Supported: 2.
- Cable Type: Type-B.
- Connector Layout: Blue connector: System, Gray connector: Slave connector, Black connector: Master.
- Connector Spacing: 0-16-24in.
- Supports Ultra66/100/133 hard drives.

Short summary description C2G Ultra ATA133 EIDE Flat Ribbon Cable 18":
This short summary of the C2G Ultra ATA133 EIDE Flat Ribbon Cable 18" data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Ultra ATA133 EIDE Flat Ribbon Cable 18", 80-wire/40-pin IDC Female, Type-B, Grey, 0.46 m

Long summary description C2G Ultra ATA133 EIDE Flat Ribbon Cable 18":
This is an auto-generated long summary of C2G Ultra ATA133 EIDE Flat Ribbon Cable 18" based on the first three specs of the first five spec groups.

C2G Ultra ATA133 EIDE Flat Ribbon Cable 18". Connector(s): 80-wire/40-pin IDC Female, Cable type: Type-B, Product colour: Grey. Cable length: 0.46 m

Features
Connector(s) *
80-wire/40-pin IDC Female
Cable type
Type-B
Features
Product colour
Grey
Weight & dimensions
Cable length
0.46 m