location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-riser 130 Monitor Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-riser 130 Monitor Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQR130
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990080
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 09:17:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Q-riser 130 Monitor Stand
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 10 kg
  • - Minimum screen size: 25.4 cm (10") Maximum screen size: 76.2 cm (30")
  • - Number of displays supported: 1
  • - Freestanding Mounting type: Desk
  • - Manual Height adjustment
  • - Cable management
  • - Acrylic, Plastic, Steel Transparent
Long product name BakkerElkhuizen Q-riser 130 Monitor Stand :
The long product name of BakkerElkhuizen Q-riser 130 Monitor Stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q-riser 130
More>>>
BakkerElkhuizen Q-riser 130 Monitor Stand:
The official description of BakkerElkhuizen Q-riser 130 Monitor Stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Height adjustable monitor stand made of high-quality (sustainable) acrylic material.

With the Q-Riser 130 monitor stand you create your optimal ergonomic monitor set-up by choosing one of the five different height levels. The Q-Riser 130 monitor stand is made of high-quality (sustainable) acrylic material and is therefore very stable and durable. The integrated cable management and the extra storage space ensure a tidy workplace. Bring your monitor to the correct ergonomic height with the Q-Riser 130 monitor stand, improve your posture, and start working with more comfort and be more productive at work.

Short summary description BakkerElkhuizen Q-riser 130 Monitor Stand:
This short summary of the BakkerElkhuizen Q-riser 130 Monitor Stand data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Q-riser 130 Monitor Stand, Freestanding, 10 kg, 25.4 cm (10"), 76.2 cm (30"), Height adjustment, Transparent

Long summary description BakkerElkhuizen Q-riser 130 Monitor Stand:
This is an auto-generated long summary of BakkerElkhuizen Q-riser 130 Monitor Stand based on the first three specs of the first five spec groups.

BakkerElkhuizen Q-riser 130 Monitor Stand. Mounting: Freestanding, Maximum weight capacity: 10 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"). Height adjustment. Product colour: Transparent

Ergonomic working height.
Ergonomic working height.

With the Q-Riser 130 monitor stand it couldn’t be easier to make a huge ergonomic improvement just by making this one simple addition to your desktop. The Q-Riser 130 monitor stand raises your screen to an ergonomic correct viewing height. At the same time, it is also important to adjust the distance to the screen. Easily move your monitor stand in the depth of your desk, till the top of your monitor is just below your eye level.
This monitor stand is designed to improve your sitting posture to prevent muscle pain and maximize comfort.

Ergonomic background
Ergonomic background

Distance between your eyes and the screen should be 50-80 cm (approximately an arm length), depending on monitor size and resolution. Adjust the distance of your screen (source: VGB DGUV Information 215-410, 2019, S. 93.).
The angle of your line of vision to the middle of the screen should be approximately -35°, so also adjust the height of your screen (source: VGB DGUV Information 215-410, 2019, S.46.)

Height adjustment in 5 settings.
Height adjustment in 5 settings.

Rise your monitor by 60-80-100-120-140 mm with the Q-Riser 130 monitor stand. This monitor stand helps VDU workers to optimise their desk space and improve their posture. By placing your monitor on the monitor stand it is naturally elevated to an optimal position for the user.


Adjust your monitor screen to the correct height, angle, and distance so that you automatically adopt an ergonomically correct posture.

An optimised monitor position works a lot more comfortably and increases productivity by 10% compared with poor placement (Sommerich et al., 1998).

Environmentally friendly product.
Environmentally friendly product.

The Q-Riser 130 monitor stand is produced from 100 % recycled materials. In turn it can be 100 % recycled again. This sustainable acrylic is made from 100 % recycled methyl methacrylate monomer instead of synthetic monomer. With this production process the life-cycle of cast acrylic can be increased and at the same time the use of raw materials is reduced and the carbon foot-print from sheet production is also reduced.

Mounting
Minimum screen size *
25.4 cm (10")
Maximum weight capacity *
10 kg
Maximum screen size *
76.2 cm (30")
Mounting
Freestanding
Mounting type *
Desk
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
60 - 120 mm
Cable management
Yes
Design
Housing material
Acrylic, Plastic, Steel
Design
Product colour *
Transparent
Weight & dimensions
Width
285 mm
Depth
265 mm
Height
60 mm
Weight
1.13 kg
Packaging data
Package width
310 mm
Package depth
335 mm
Package height
140 mm
Package weight
1.5 kg
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
BakkerElkhuizen Q-riser 140 Monitor Stand BakkerElkhuizen Q-riser 140 Monitor Stand
(show image)
BNEQR140 Q-riser 140 Monitor Stand 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-riser 100 Monitor Stand BakkerElkhuizen Q-riser 100 Monitor Stand
(show image)
BNEQR100 Q-riser 100 Monitor Stand 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)