location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mio P560 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mio Check ‘Mio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5420027507651
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Mio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mio P560 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.89 cm (3.5") 320 x 240 pixels
  • - 0.128 GB
  • - 0.4 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1300 mAh
Warranty: 2 years
Long product name Mio P560 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g :
The long product name of Mio P560 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P560 3.5i 240x320, Built-in WiFi & Bluetooth, Samsung 400Mhz Processor, SiRF, GPS III module built-in, 512 MB ROM / 64 MB RAM, Microsoft Windows Mobile 6.0
More>>>
Short summary description Mio P560 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g:
This short summary of the Mio P560 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g data-sheet is auto-generated and uses the product title and the first six key specs.

Mio P560, 8.89 cm (3.5"), 320 x 240 pixels, 0.128 GB, 64 MB, 0.4 GHz, Samsung 2440

Long summary description Mio P560 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g:
This is an auto-generated long summary of Mio P560 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g based on the first three specs of the first five spec groups.

Mio P560. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels. Internal memory: 0.128 GB. Processor frequency: 0.4 GHz

Brand Image Product code Product Stock Price from
Mio

Mio P360 handheld mobile computer 8.89 cm (3.5") 320 x 240 pixels 170 g
(show image)
5420027507729 P360 0.00
(excl. VAT)
0 (incl. VAT)