location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY .Audio 355 Headset Wired Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
.Audio 355
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79730-05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5033588029236
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Oct 2023 10:49:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY .Audio 355 Headset Wired Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired
  • - Circumaural 20 - 20000 Hz
  • - Microphone type: Boom
Long product name POLY .Audio 355 Headset Wired Head-band Office/Call center Black :
The long product name of POLY .Audio 355 Headset Wired Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

.Audio 355 Multimedia Headset
More>>>
POLY .Audio 355 Headset Wired Head-band Office/Call center Black:
The official description of POLY .Audio 355 Headset Wired Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When superior quality and versatility are requirements, the Plantronics .Audio 355 multimedia headset is for you. Forty-millimeter speakers deliver studio-quality audio with maximum bass response. Don’t just hear music, DVDs, and games—feel them. For Skype®, Windows Live™, or Yahoo® Messenger Internet calling, a QuickAdjust™ microphone provides precise placement and noise-canceling features ensure that Internet callers can hear you clearly. When you’re listening to music or watching DVDs, the microphone rotates discreetly out of the way. In-line controls let you adjust music volume or mute the microphone with just a touch. Lightweight and flexible, the headset is comfortable for hours of use.
- 40mm stereo speakers deliver rich, resonant stereo with maximum bass response. Don’t just hear it—feel it.
- Lightweight and flexible, the headset is comfortable for hours.
- Pillow-soft, swivel-mounted ear cushions focus stereo sound for maximum enjoyment.
- The QuickAdjust™ microphone telescopes and rotates for precise placement. When not in use, it rotates discreetly out of the way.
- The noise-cancelling microphone reduces background noise so you can easily be heard.
- Convenient in-line controls let you adjust music volume or mute the microphone with just a touch.

Short summary description POLY .Audio 355 Headset Wired Head-band Office/Call center Black:
This short summary of the POLY .Audio 355 Headset Wired Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY .Audio 355, Wired, Office/Call center, 20 - 20000 Hz, Headset, Black

Long summary description POLY .Audio 355 Headset Wired Head-band Office/Call center Black:
This is an auto-generated long summary of POLY .Audio 355 Headset Wired Head-band Office/Call center Black based on the first three specs of the first five spec groups.

POLY .Audio 355. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wired
2x 3.5 mm connectors
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Driver unit
4 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 14:58:57
Uk has collected 2 expert reviews for POLY .Audio 355 Headset Wired Head-band Office/Call center Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-13 22:01:28
The Plantronics .Audio 355 PC headset combines a comfortable pair of entry-level headphones that deliver good quality audio with a flexible microphone. You can use it for Internet gaming or VoIP chatting (using Skype, for example). The snug, swivel-mounted ear-cups can move independently, which helps make the headset comfortable. There is pleather padding on both the ear-cups and the under the headband. The headband is flexible and wont stand up to much direct punishment. If youre not plann...
Good Cheap, comfortable, good audio for price...
Bad Lots of noise leakage...
Bottom line The Plantronics .Audio 355 headset is cheap, comfortable and doesn’t sound terrible. Although the noise leakage from the ear-cups at medium to high volumes may disturb those around you, it’s fine for use at home or in gaming cafes...
75%
Brand Image Product code Product Stock Price from
POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black POLY 87506-12 headphones/headset Wired & Wireless Head-band Office/Call center Bluetooth Black
(show image)
87506-12 87506-12 0.00
(excl. VAT)
0 (incl. VAT)
POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black POLY 87505-01 headphones/headset Wired Head-band Office/Call center Bluetooth Black
(show image)
87505-01 87505-01 0.00
(excl. VAT)
0 (incl. VAT)
POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black POLY 87505-02 headphones/headset Wired Head-band Office/Call center Bluetooth Black
(show image)
87505-02 87505-02 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W445A-M Headset Wireless In-ear Office/Call center Black POLY Savi W445A-M Headset Wireless In-ear Office/Call center Black
(show image)
203949-02 Savi W445A-M 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W445A Headset Wireless In-ear Office/Call center Black POLY Savi W445A Headset Wireless In-ear Office/Call center Black
(show image)
203948-02 Savi W445A 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black POLY Savi W440A-M Headset Wireless In-ear Office/Call center Black
(show image)
203947-02 Savi W440A-M 0.00
(excl. VAT)
0 (incl. VAT)
POLY Savi W440A Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Black POLY Savi W440A Headset Wireless Ear-hook, Head-band, In-ear Office/Call center Black
(show image)
203946-02 Savi W440A 0.00
(excl. VAT)
0 (incl. VAT)
POLY Entera HW111N QD Headset Wired Head-band Office/Call center Black POLY Entera HW111N QD Headset Wired Head-band Office/Call center Black
(show image)
79180-13 Entera HW111N QD 0.00
(excl. VAT)
0 (incl. VAT)
POLY Voyager Focus UC B825-M Headset Wireless Head-band Office/Call center Bluetooth Black POLY Voyager Focus UC B825-M Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
202652-04 Voyager Focus UC B825-M 0.00
(excl. VAT)
0 (incl. VAT)
POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black POLY Voyager Focus UC B825 Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
202652-03 Voyager Focus UC B825 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)