location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32LG5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32LG5700
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 500 cd/m² 6 ms
  • - VESA mounting 200 x 200 mm
  • - 205 W
Long product name LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m² :
The long product name of LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" HD Ready 1080P LCD TV, 50000:1, 3xHDMI, 1080p
More>>>
LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m²:
The official description of LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Full HD 1080P
- Freeview
- Intelligent Sensor
- HDMI 1.3 Deep Color / 3xHDMI

Short summary description LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m²:
This short summary of the LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 32LG5700, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m²:
This is an auto-generated long summary of LG 32LG5700 TV 81.3 cm (32") Full HD Black 500 cd/m² based on the first three specs of the first five spec groups.

LG 32LG5700. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Zoom
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
500 cd/m²
Response time
6 ms
Progressive scan
Yes
Contrast ratio (dynamic)
50000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
TV tuner
Auto channel search
Yes
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
14 W
Equalizer
Yes
Equalizer bands quantity
5
Audio system
SRS TruSurround XT
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
LED indicators
Stand-by
Performance
Teletext function
Yes
Teletext
1000 pages
Noise reduction *
Yes
Child lock
Yes
Parental control
Yes
Ports & interfaces
HDMI version
1.3
HDCP
Yes
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
SCART ports quantity
2
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
No
S-Video inputs quantity
1
HDMI ports quantity *
3
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Picture-in-Picture
No
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
205 W
Power consumption (standby) *
1 W
Certificates
Certification
RoHS, UL
Weight & dimensions
Width (with stand)
813.8 mm
Depth (with stand)
227.3 mm
Height (with stand)
598.8 mm
Width (without stand)
813.8 mm
Depth (without stand)
78.9 mm
Height (without stand)
540.4 mm
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Number of AV connections
1