HP logo

HP StorageWorks MSL4048 2 Ultrium 960 4Gb FC Tape Library Storage auto loader & library Tape Cartridge

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124199
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year parts exchange, next business day
Long product name HP StorageWorks MSL4048 2 Ultrium 960 4Gb FC Tape Library Storage auto loader & library Tape Cartridge:

HP StorageWorks MSL4048 2 Ultrium 960 4Gb FC Tape Library

HP StorageWorks MSL4048 2 Ultrium 960 4Gb FC Tape Library Storage auto loader & library Tape Cartridge:

The HP StorageWorks MSL Tape Libraries meet demanding storage requirement of businesses needing unattended backup, disaster recovery, or archive capability. The MSL Libraries offer a broad choice of storage capacity and interfaces with LTO-5, LTO-4, or LTO-3 Ultrium tape drives. Web-based remote management makes the MSL Libraries easily managed from across the room or across the globe, eliminating the need for remote office IT staff. Quickly and simply manage the tape media both in and out of the library with the standard bar code reader, configurable mail slots, and multiple 12-slot removable magazines. If a tape were lost or stolen, protect important business data from unauthorized access with the library-based encryption option. Library investment and uncertain data growth are easily managed with MSL accessory kits. Quickly increase capacity and/or performance with tool-free drive upgrades, slot license capacity upgrades, or library expandability.

Easy to Manage and Use

• HP StorageWorks MSL Tape Libraries offer a wide range of capacity points from 9.6 TB to 288 TB of compressed storage capacity in a variety of rack ready form factors.


Protection and Flexibility

• Native encryption on LTO-5 and LTO-4 MSL Libraries provide the highest level of security for strong backup data privacy to secure confidential information and address compliance regulations. The MSL Encryption Kit will provide secure keys to protect your backup independent of ISV application.


Proven Reliability

• MSL Tape Libraries work with industry-leading servers, operating systems and backup software including HP Data Protector software.
(www.hp.com/go/ebs)

Short summary description HP StorageWorks MSL4048 2 Ultrium 960 4Gb FC Tape Library Storage auto loader & library Tape Cartridge:

HP StorageWorks MSL4048 2 Ultrium 960 4Gb FC Tape Library, Storage auto loader & library, Tape Cartridge

Long summary description HP StorageWorks MSL4048 2 Ultrium 960 4Gb FC Tape Library Storage auto loader & library Tape Cartridge:

HP StorageWorks MSL4048 2 Ultrium 960 4Gb FC Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.