location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite E2607WS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E2607WS-B1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71422
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26")
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 52 W
Long product name iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black :
The long product name of iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLite E2607WS 26" TN, 5 ms; 2 ms GG, 1920 x 1200 (2.3 megapixel), DVI-D, HDMI
More>>>
iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black:
The official description of iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new ‘flagship’ product from iiyama is the E2607WS, a High Definition, 2msec 26” LCD solution perfect for today’s demanding applications. Superb colour quality is achieved by a 1000:1 contrast ratio and the option to enhance colour further by enabling Advanced Contrast Ratio. The ‘OptiColour’ features allows quick and simple adjustment of the colour settings to suit the application or mood. 5 Watt speakers offer Stereo Audio performance well above the average multimedia display available today. The three input configuration of HDMI, DVI and Analogue guarantees compatibility with the flexibility to switch between multiple sources.

Short summary description iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black:
This short summary of the iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite E2607WS, 66 cm (26"), 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black:
This is an auto-generated long summary of iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

iiyama ProLite E2607WS. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 150°. Built-in speaker(s). Product colour: Black

Display
Display diagonal *
66 cm (26")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
4000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
150°
Pixel pitch
0.2865 x 0.2865 mm
Horizontal scan range
31 - 80 kHz
Vertical scan range
56 - 75 Hz
Separate H/V sync
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Ergonomics
Panel mounting interface
200 x 200, 400 x 200, 400 x 400
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
20 - 20°
Power
Power consumption (typical) *
52 W
Weight & dimensions
Width (without stand)
597.5 mm
Depth (without stand)
238 mm
Height (without stand)
460.5 mm
Weight (without stand)
8.3 kg
Other features
Display
LCD
TV tuner integrated
No
Power requirements
AC 100 - 240 V, 50 / 60 Hz
Power management
VESA DPMS, ENERGY STAR
Certification
CE, TUV/Baurt, VCCI-B
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:34:43
Uk has collected 11 expert reviews for iiyama ProLite E2607WS computer monitor 66 cm (26") 1920 x 1200 pixels Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
alphr.com
Updated:
2011-09-27 11:34:42
Iiyama's ProLite E2607WS is no spring chicken. We first clapped eyes on its 26in TN panel back in August 2008, and since then it hasn’t changed a jot. Plonk the Iiyama on a desk and it looks every bit the monitor of yesteryear. The black plastic casing...
Bottom line A fine monitor with impressive image quality, but just a touch too pricey for a 26in TN display...
67%
pcadvisor.co.uk
Updated:
2011-09-27 11:34:42
Iiyama has become more of a consumer screen manufacturer of late, but on the evidence of the budget 26in Iiyama ProLite E2607WS, some of the professional quality remains. The Iiyama ProLite E2607WS isnt an attractively styled product. The budget pr...
Bottom line Colour control and overall performance arent significantly worse than that of the other budget models, which means that considering the price, you get a lot of monitor for your money. Its unrealistic to expect a budget monitor to produce professiona...
80%
macworld.co.uk
Updated:
2011-09-27 11:34:43
Iiyama’s move downmarket has meant the company has dropped off the radar of more serious buyers, but on the evidence of this panel it would be a mistake to write it off completely. This isn’t an attractively styled product. The budget price point mean...
Good Full range of input options, fast video performance with limited smearing, OptiColor preset modes, low price...
Bad Limited colour range and viewing angle, no ergonomic adjustments, unattractive styling...
80%
digitalversus.com
Updated:
2011-09-27 11:34:43
The Prolite E2607WS is presented by Iiyama as the new flagship monitor featuring exceptional color rendering and a 2 ms response time. It is, still according to Iiyama, the ideal solution on the market for all applications and uses.Like its little bro...
Good Reactivity, Color fidelity right out of the box, Moderate energy consumption (see Product Faceoffs), HDMI DVI VGA, Price/diagonal size...
Bad Ergonomics, No zero dead pixel policy, TN panel equals lower angle darkens...
80%
alphr.com
Updated:
2011-09-27 11:34:43
It wasn't long ago that we'd be talking about 24in and even 22in TFTs for £240 - yet now that money can buy you a massive 26in of screen space. And though the Iiyama PLE2607WS doesn't offer a resolution advantage over its smaller 24in siblings (it boas...
Bottom line Solid image quality and the necessary connections, but it's lifted to the next level by that stunning price...
83%
techworld.com
Updated:
2011-09-27 11:34:42
The Iiyama ProLite E2607WS isn't an attractively styled product. The budget price point means that the stand is a fixed, clip-on mechanism with no height, tilt or swivel adjustment.Visually, the Iiyama ProLite E2607WS won't win any awards, with a rath...
Bottom line Colour control and overall performance aren't significantly worse than that of the other budget models, which means that considering the price, you get a lot of monitor for your money. It's unrealistic to expect a budget monitor to produce professiona...
0%
trustedreviews.com
Updated:
2011-09-27 11:34:43
I don't like TN LCD panel technology. That's a rather broad and generalized proclamation, but the simple fact is that switching back to a TN after using something like IPS or PVA is a bit of a let-down in 99 per cent of cases. Basically, despite recent im...
70%