location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Air Filter - ELPAF19

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343869578 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 21:12:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Air Filter - ELPAF19
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Filter kit
  • - Brand compatibility: Epson
  • - Black
Long product name Epson Air Filter - ELPAF19 :
The long product name of Epson Air Filter - ELPAF19. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Filter - ELPAF19
More>>>
Short summary description Epson Air Filter - ELPAF19:
This short summary of the Epson Air Filter - ELPAF19 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Air Filter - ELPAF19, Filter kit, Epson, Black, EB-1725, EB-1735W, EB-1730W, EB-1725 inklusive Business-Trolley, EB-1735W inklusive Business-Trolley, 45 mm, 120 mm

Long summary description Epson Air Filter - ELPAF19:
This is an auto-generated long summary of Epson Air Filter - ELPAF19 based on the first three specs of the first five spec groups.

Epson Air Filter - ELPAF19. Product type: Filter kit, Brand compatibility: Epson, Product colour: Black. Package width: 45 mm, Package depth: 120 mm, Package height: 87 mm. Products per pallet: 2200 pc(s), Quantity per pack: 1 pc(s), Pallet gross length: 120 cm

Features
Product type *
Filter kit
Brand compatibility *
Epson
Product colour
Black
Compatibility
EB-1725, EB-1735W, EB-1730W, EB-1725 inklusive Business-Trolley, EB-1735W inklusive Business-Trolley
Weight & dimensions
Package width
45 mm
Package depth
120 mm
Package height
87 mm
Technical details
Country of origin
Japan
Logistics data
Products per pallet
2200 pc(s)
Quantity per pack
1 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
114 cm
Products per pallet layer
220 pc(s)
Products per pallet layer (UK)
280 pc(s)
Products per pallet (UK)
2800 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
114 cm
Country Distributor
United Kingdom 1 distributor(s)