location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus 2-port SATA HDD enclosure Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-port SATA HDD enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-7024
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Digitus 2-port SATA HDD enclosure Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Number of storage drives supported: 2
  • - Silver
Long product name Digitus 2-port SATA HDD enclosure Silver :
The long product name of Digitus 2-port SATA HDD enclosure Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NAS 2-port SATA HDD enclosure
More>>>
Short summary description Digitus 2-port SATA HDD enclosure Silver:
This short summary of the Digitus 2-port SATA HDD enclosure Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus 2-port SATA HDD enclosure, Serial ATA, Silver

Long summary description Digitus 2-port SATA HDD enclosure Silver:
This is an auto-generated long summary of Digitus 2-port SATA HDD enclosure Silver based on the first three specs of the first five spec groups.

Digitus 2-port SATA HDD enclosure. Number of storage drives supported: 2, Supported storage drive interfaces: Serial ATA. Product colour: Silver

Brand Image Product code Product Stock Price from
Digitus

Digitus External HDD Enclosure Alu Black, Silver
(show image)
DA-70501-1 External HDD Enclosure Alu 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 3,5" External Enclosure Alu COMBO Black, Silver
(show image)
DA-70512-1 3,5" External Enclosure Alu COMBO 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 5,25" External Enclosure COMBO Black, Silver
(show image)
DA-70415-1 5,25" External Enclosure COMBO 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus External Enclosure S-ATA Black, Silver
(show image)
DA-70440 External Enclosure S-ATA 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 3,5" External Enclosure, IEEE 1394 A Black, Silver
(show image)
DA-70411-1 3,5" External Enclosure, IEEE 1394 A 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 3,5" External Alu Enclosure Black, Silver
(show image)
DA-70420 3,5" External Alu Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 3.5" External Alu Enclosure USB 2.0 Black, Silver
(show image)
DA-70422 3.5" External Alu Enclosure USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 3.5" External Enclosure COMBO Black, Silver
(show image)
DA-70412-2 3.5" External Enclosure COMBO 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 2.5" Ext. Alu Enclosure USB 2.0 Black, Silver
(show image)
DA-70421 2.5" Ext. Alu Enclosure USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus 3.5" External Enclosure Alu S-ATA Black, Silver
(show image)
DA-70513-1 3.5" External Enclosure Alu S-ATA 0.00
(excl. VAT)
0 (incl. VAT)