location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2510BU2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830416 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD :
The long product name of StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD
More>>>
StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD:
The official description of StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Turn a 2.5in SATA drive into an external storage device with USB 2.0 connectivity
This external hard drive enclosure transforms a 2.5in SATA (SATA, SATA II, SATA III) hard drive or SSD into the perfect portable storage solution.
Ideal for storing digital multimedia and other demanding applications, the enclosure lets you get the most out of your hard drive, connecting to a host computer using USB 2.0 (also backward compatible with USB 1.1), for maximum data transfer rates of 480Mbps. Large capacity drives (tested with up to 1TB) can be used to greatly enhance your computer''s storage/backup capabilities.
Plus, the external hard drive enclosure includes a USB Y-cable, that when both USB male connectors are connected to the host computer eliminates the need for an external power adapter.
The StarTech.com Advantage
- A compact, aluminum chassis construction makes for a light-weight and easily portable storage solution with optimal heat dissipation characteristics
- USB 2.0 transfer rates up to 480 Mbps and ability to draw power from up to two USB ports, means fast access without reliance on an external power source
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD:
This short summary of the StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD, SATA & SATA II, Black

Long summary description StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD:
This is an auto-generated long summary of StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD based on the first three specs of the first five spec groups.

StarTech.com 2.5in Black USB 2.0 External Hard Drive Enclosure for SATA HDD. Supported storage drive interfaces: SATA & SATA II, Maximum storage capacity: 0.5 TB. Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)