Nokia logo

Nokia 6300 5.08 cm (2") 91 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34534
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia 6300 5.08 cm (2") 91 g Silver:

Nokia 6300 (Black Silver)

Short summary description Nokia 6300 5.08 cm (2") 91 g Silver:

Nokia 6300, Bar, 5.08 cm (2"), 2 MP, Bluetooth, 860 mAh, Silver

Long summary description Nokia 6300 5.08 cm (2") 91 g Silver:

Nokia 6300. Form factor: Bar. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 348 h. Weight: 91 g. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.