location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother BP60PA3 printing paper A3 (297x420 mm) Satin-matte 250 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP60PA3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP60PA3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766661539
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother BP60PA3 printing paper A3 (297x420 mm) Satin-matte 250 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A3 (297x420 mm)
  • - 73 g/m²
  • - Finish type: Satin-matte
  • - 250 sheets
  • - White
More>>>
Short summary description Brother BP60PA3 printing paper A3 (297x420 mm) Satin-matte 250 sheets White:
This short summary of the Brother BP60PA3 printing paper A3 (297x420 mm) Satin-matte 250 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother BP60PA3, Inkjet printing, A3 (297x420 mm), Satin-matte, 250 sheets, 73 g/m², White

Long summary description Brother BP60PA3 printing paper A3 (297x420 mm) Satin-matte 250 sheets White:
This is an auto-generated long summary of Brother BP60PA3 printing paper A3 (297x420 mm) Satin-matte 250 sheets White based on the first three specs of the first five spec groups.

Brother BP60PA3. Recommended usage: Inkjet printing, Paper size: A3 (297x420 mm), Finish type: Satin-matte

Features
Recommended usage *
Inkjet printing
Paper size *
A3 (297x420 mm)
Finish type *
Satin-matte
Sheets per pack *
250 sheets
Features
Product colour
White
Media weight *
73 g/m²
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 10 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)