location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Zen Mozaic, 16GB, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zen Mozaic, 16GB, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF240400115
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Zen Mozaic, 16GB, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 16 GB
  • - LCD 4.57 cm (1.8") 128 x 160 pixels
  • - Audio formats supported: MP3, WMA Headphone connectivity: 3.5 mm
  • - Equalizer
  • - FM radio Voice recording
  • - Lithium-Ion (Li-Ion) 32 mAh
Long product name Creative Labs Zen Mozaic, 16GB, Black :
The long product name of Creative Labs Zen Mozaic, 16GB, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Zen Mozaic, 16GB, black
More>>>
Short summary description Creative Labs Zen Mozaic, 16GB, Black:
This short summary of the Creative Labs Zen Mozaic, 16GB, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Zen Mozaic, 16GB, Black, 16 GB, LCD, FM radio, 43 g, Black

Long summary description Creative Labs Zen Mozaic, 16GB, Black:
This is an auto-generated long summary of Creative Labs Zen Mozaic, 16GB, Black based on the first three specs of the first five spec groups.

Creative Labs Zen Mozaic, 16GB, Black. Total storage capacity: 16 GB. Display: LCD. FM radio. Voice recording. Weight: 43 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 08:10:14
Uk has collected 44 expert reviews for Creative Labs Zen Mozaic, 16GB, Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
letsgomobile.org/en
Updated:
2011-08-17 08:09:54
C reative Labs is famous for its sound cards, CD/DVD players, mouse and keyboards, headphones and digital (portable) music players. Nowadays, Creative produces portable media players of the Zen en MuVo series. Creative has stopped the production of the...
Bottom line The Creative Zen Mozaic is an excellent music/video player with a nice additional function of watching pictures. The menu and the functions this media player provides are almost similar to those of the original Creative Zen. However; the Zen Mozaic i...
75%
whathifi.com
Updated:
2011-08-17 08:09:54
Theres nothing wrong with having a player that just plays audio. For most people looking for an ultra-portable, thats exactly what theyre after, especially if its cheap.Thats why its so bewildering that s even bothered building video compatibili...
Good Dinky dimensions and unique design, surprisingly musical performer, superbly simple to operate...
Bad Video playback is a waste of time...
80%
gadgetshow.channel5.com
Updated:
2011-08-17 08:10:00
Available in 2GB, 4GB, 8GB and 16GB sizes the Creative Zen Mozaic MP3 player has a 1.8-inch TFT colour screen, FM radio function with 32 preset stations, alarm clock, calendar, and a built-in speaker. It also has a 32-hour rechargeable battery life. Th...
Good Creative has a well-deserved rep for making smart music players. For anyone eager to sidestep the iPod, the Zen Mozaic, Creative’s answer to the nano, is a stand-up candidate. 2GB, 4GB, 8GB and 16GB versions mean it can go toe-to-toe with even the n...
Bad The Mozaic will only work with Windows XP or Vista, and despite having lots of buttons up-front, changing the volume of a track means rifling through menus, rather than clicking a simple key. Its screen is also too small to really enjoy videos on the move...
Bottom line A noble competitor to the iPod nano, but one only Windows fans can enjoy. Aside from a few quirks in its interface, it’s a solid purchase, and a reassuringly cheap one too.Creative Zen Mozaic is tagged with creative, MP3 player, FM radio, microphone...
60%
pocket-lint.com
Updated:
2011-08-17 08:10:02
Whilst we liked the sound performance, the indistinct keys and fiddly menus ultimately hamper this MP3 player...
Good Sound quality, value for money, plenty of features, built-in speaker...
Bad Fiddly controls and menus, poor screen quality...
Bottom line Whilst we liked the sound performance, the indistinct keys and fiddly menus ultimately hamper this MP3 player...
70%
pcadvisor.co.uk
Updated:
2011-08-17 08:10:02
With its checkered, multihued design, Creative Zens Mozaic looks pretty slick. Regrettably, this flash-based media player (which is available in black, gray, or pink) is stronger on style than on substance. We found the Creative Zen Mozaics button...
Bottom line Overall, the Creative Zen Mozaic is a solid offering at a good price, but you may have to do some fiddling to get its features to operate smoothly. Amber Bouman Lowest online price: ££59.99 Buy it now: click here...
70%
computeractive.co.uk
Updated:
2011-08-17 08:10:12
If you were trying to generate some interest in a new music player, what would you concentrate on? A bigger, brighter screen, maybe, or more storage space for extra songs? Improved sound quality?The big selling point of Creative’s Zen Mozaic – notice t...
Good Bright, sharp screen; easytouse menus; builtin radio and voice recorder...
Bad No memory expansion possible; button symbols hard to read...
Bottom line A neat, effective media player with good sound and screen but no means of expansion...
80%
theregister.co.uk
Updated:
2011-08-17 08:10:13
Round-up Yes, the news is dominated by this week's revamped iPods, but that doesn't mean there aren't plenty of other good media players out there. Put off the colourful Nano, or the shiny Touch? Then here are ten of the best alternatives. Counting dow...
75%
itreviews.com
Updated:
2011-08-17 08:10:13
An ultra compact, affordable, smooth and chic upgrade for the Creative Zen Plus with superb sound quality and a handy built-in speaker, but a less user-friendly control system and volume accessibility than its predecessor. Creative - Zen Mosaic price...
0%
techradar.com
Updated:
2011-08-17 08:10:13
As a low-end MP3 player, the Creative Zen Mozaic is well worth a look. Despite the American spelling, there really isnt much to dislike about this one, and theres plenty to love.At launch, the 2GB version costs £50, which is remarkably cheap when you...
Good Nice size, Controls are easy to use, Features are plentiful...
Bad Only worthwhile in small capacities...
80%
alphr.com
Updated:
2011-08-17 08:10:13
When a market sector is saturated with products, the smallest things can make all the difference. Budget MP3 players are ten-a-penny, for instance, but only a few among the hundreds on the shelves of our supermarkets and technology stores stand out abo...
Bottom line Video capabilities are limited, but otherwise this is a nicely-designed and easy-to-use MP3 player stuffed with features...
83%
expertreviews.co.uk
Updated:
2011-08-17 08:10:13
Creatives Zen Mozaic gets its name from its multi-coloured buttons, which bear a passing resemblance to Roman mosaics. It has the same logically organised interface as Creatives high-end Zen X-Fi, so its easy to use. As its much cheaper, though...
100%
goodgearguide.com.au
Updated:
2011-11-04 13:52:21
Were fans of Creatives Zen (2GB) digital media player. Its easy to use, looks good and its versatile. However, the latest model in the flash-based Zen range, the 4GB Mozaic, is only one of those things: versatile. The unit is only around 6cm by 3cm...
Good FM radio, built-in microphone, built-in speaker, can be used effectively as an alarm clock...
Bad Its design makes it uncomfortable to use, its buttons sometimes need more than one push to work...
Bottom line We love the functionality of this player, but its design isnt particularly good. We much prefer the bigger Zen to the Zen Mozaic...
55%
stuff.tv
Updated:
2014-03-31 04:43:12
Tough times call for tough measures. With the Apple empire making Julius Caesars cohort look like a momentary insignificance, Creative had to radically revamp the look of its MP3 spinners to keep the revolution going strong.Rather than enlisting the h...
Good Built-in speaker and microphone. Individual design...
Bad Disappointing screen. No Mac compatibility...
Bottom line An eccentric and affordable Nano alternative, but the screen lets it down...
60%
ld2.ciol.com
Updated:
2011-08-17 08:09:48
Most portable media players that have landed on my desk in the last couple of years have been pretentious- either trying to make an iPod beater (never mind which iPod model), or just doing illogical things to the make something 'different' with t...
Good Features...
Bad Price...
90%
pcworld.in
Updated:
2011-08-17 08:09:49
The Creative Zen Mozaic sports interesting looks, is petite and is capable of decent music playback but it also offers nothing new. In fact apart from its tile-based design there is practically nothing that separates it from a milieu of similar MP3 pla...
Good Good Sound Customization Features, Unique Looks, Decent Music Playback, Useful Extra Features, Inexpensive...
Bad Horrible Screen, Unrefined Controls, Videos Need to Be Encoded to be Played, Average FM Reception...
Bottom line In spite of unique looks, compact size and cheap price, the Creative Zen Mozaic fails to leave a mark...
65%
techtree.com
Updated:
2011-08-17 08:09:51
The Creative Zen Mozaic EX-300 is a small media player that's similar to the previous Creative Zen V Plus. It features a colour display and video and photo playback along with music. It also has a built-in loudspeaker, an FM radio and a voice recorder...
Good Compact design, good audio quality, built-in loudspeaker, good features...
Bad Poor display quality, keypad marking not clearly visible, FM reception wasn't up to the mark...
Bottom line The Creative Zen Mozaic EX-300 is a small media player that's similar to the previous Creative Zen V Plus. It features a colour display and video and photo playback along with music. It also has a built-in loudspeaker, an FM radio and a voice recorder...
70%
tech2.com
Updated:
2011-08-17 08:09:52
I believe that in the spirit of deviating from the mundane and adding a little pizazz to the portable media market, Creative designed this, the Mozaic. Its feature set will reveal that it has quite a lot to offer and I can honestly say it does. But is...
Good Great audio quality, Battery life is excellent, radio reception is good, Feature rich...
Bad Creative Centrale is a little sluggish...
Bottom line RadioThe FM radio took quite awhile to locate and save all the nine stations that are available in Mumbai. Reception was pretty good on an average. The lack of a recording feature is something to think about but it honestly isn’t that big a deal. Vi...
90%
brighthub.com
Updated:
2011-08-17 08:09:54
If you were trying to generate some interest in a new multimedia player, what would you concentrate on? Maybe a bigger and brighter screen, more storage space for extra songs, improved sound quality, or a price that goes easy on your pocket. All of th...
Bottom line Overall, the Zen Mozaic is a neat, effective media player with great looks, low price, bright and sharp screen, easy-to-use menus, built-in radio, and voice recorder. Despite having some drawbacks like no memory expansion possible, button symbols har...
100%
stuff.tv
Updated:
2011-08-17 08:09:56
Tough times call for tough measures. With the Apple empire making Julius Caesars cohort look like a momentary insignificance, Creative had to radically revamp the look of its MP3 spinners to keep the revolution going strong.Rather than enlisting the h...
Good Built-in speaker and microphone. Individual design...
Bad Disappointing screen. No Mac compatibility...
Bottom line An eccentric and affordable Nano alternative, but the screen lets it down...
60%
Laptopmag.com
Updated:
2011-08-17 08:09:58
A built-in speaker makes this cute little MP3 player a decent choice for kids and tweens.
Good Good sound, Very affordable, Built-in speaker...
Bad Button layout confusing, Scratch-prone screen, No dedicated volume buttons, Doesn’t work with Macs...
Bottom line The pocket-friendly Creative Zen Mozaic player is not the most attractive or intuitive player, but it is affordable, and the integrated speaker is a fun way to share music. It’s worth consideration by younger listeners or Windows users looking for a...
50%
techworld.com
Updated:
2011-08-17 08:10:03
With its checkered, multihued design, Creative Zen's Mozaic looks pretty slick.Regrettably, this flash-based media player (which is available in black, gray, or pink) is stronger on style than on substance. We found the Creative Zen Mozaic's buttons u...
Bottom line Overall, the Creative Zen Mozaic is a solid offering at a good price, but you may have to do some fiddling to get its features to operate smoothly...
0%
v3.co.uk
Updated:
2011-08-17 08:10:05
If you were trying to generate some interest in a new music player, what would you concentrate on? A bigger, brighter screen, maybe, or more storage space for extra songs? Improved sound quality? The big selling point of Creative’s Zen Mozaic – notice...
Good Bright, sharp screen; easy-to-use menus; built-in radio and voice recorder...
Bad No memory expansion possible; button symbols hard to read...
Bottom line A neat, effective media player with good sound and screen but no means of expansion...
80%
pcworld.com_techhive.com
Updated:
2011-08-17 08:10:10
With its checkered, multihued design, Creative Zens Mozaic looks pretty slick. Regrettably, this flash-based media player (which is available in black, gray, or pink) is stronger on style than on substance. I found its buttons unintuitive and its menu...
Good Includes external speakers, Offers a nice array of features...
Bad Buttons are small, Video playback can be awkward...
78%
trustedreviews.com
Updated:
2011-08-17 08:10:12
Christmas might seem a long way off yet, but three months is a short time in the technology industry, and we're already beginning to see the start of a wave of products aimed at grabbing a slice of the festive spend. The last few weeks have seen a whole r...
Bottom line There's not much wrong with the Mozaic. Despite the limited video functions, the rest of it is a success: it's easy to use, looks good, sounds good and is stuffed with useful extra features. But the price for this, at around £46, could be a sticking point...
70%
pcmag.com
Updated:
2011-08-17 08:10:13
The Creative ZEN Mozaic is the latest example of Creatives long-standing tradition of developing good-looking budget portable media players. The Mozaic comes in 2GB ($59.99 direct), 4GB ($79.99), and 8GB ($119.99) capacities, and its control pad, as...
Good Very affordable. Good-looking, interesting design. FM radio with 32 presets. Voice recorder.
Bad Unintuitive, clunky user interface. Included earbuds are subpar.
Bottom line The Creative ZEN Mozaic has plenty of features for its price, but dont expect the cool design of the player to extend to its user interface...
60%
anythingbutipod.com
Updated:
2011-08-17 08:10:13
Another Zen? Sure why not. Creative’s shotgun approach to product lines has spawned a new, yet very familiar, Zen. The Zen Mozaic is a blend of Zen V Plus and the Zen WAV. It takes all the features of the Zen V Plus and mashed it up with the externa...
Good InexpensiveDurabiltyEasy to use...
Bad Keypad is not the bestNo volume controlsWell it´s a nice player, and the sound is crystal. Also Creative improoved the batery life time over the V PLus. The firmware is also stable, unlike other manufacters out there.
Bottom line Another Zen? Sure why not. Creative’s shotgun approach to product lines has spawned a new, yet very familiar, Zen. The Zen Mozaic is a blend of Zen V Plus and the Zen WAV. It takes all the features of the Zen V Plus and mashed it up with the externa...
0%
Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs Zen Mozaic, 8GB Black
(show image)
70PF24080011G Zen Mozaic, 8GB 0.00
(excl. VAT)
0 (incl. VAT)