location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A630
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A636 Compact Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8637A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585823796 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:15:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet Borderless printing
  • - Printing colours: Cyan, Magenta
  • - USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, personalise and share your photos with this ultimate portable printer. Print full size 13 x 18 cm photos wherever you go – with or without a PC – and add captions, borders and other creative effects via the 12 cm touch screen.
More>>>
HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print, personalise and share your photos with this ultimate portable printer. Forget being tied to the PC – share the fun wherever you go and print lab-quality, full size 13 x 18 cm photos directly from memory card. What’s more, you can personalise your photos too using the 12 cm tilting touch screen and stylus. Add captions, create greeting cards and try different creative effects via the easy-to-use menu – you can even fix red-eye or remove blemishes there and then.

Short summary description HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A636 Compact Photo Printer, Inkjet, 4800 x 1200 DPI, Borderless printing, Direct printing

Long summary description HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart A636 Compact Photo Printer. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI, Borderless printing. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:29:14
Uk has collected 17 expert reviews for HP Photosmart A636 Compact photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 06:55:54
HPs Photosmart A636 is the only mini-photo printer here to use inkjet rather than dye sublimation technology. Its also the only inkjet that takes a single three-colour print cartridge rather than individual ink tanks. HP supplies an introductory...
100%
expertreviews.co.uk
Updated:
2015-06-25 06:55:54
A little prince of little prints. Easy setup and great looking photos. HPs innovative Photosmart A636 is designed to be used either on its own or with your PC. Instead of coming with a driver disc, the printer appears as a virtual CD-ROM drive when...
100%
itreviews.com
Updated:
2015-06-25 06:55:54
If you havent yet purchased a compact photo printer to keep with you on the move where PCs might be hard to come by, then the Photosmart A636 produces good quality images with a host of editing and fun creative features. HP - Photosmart A636 price Bu...
0%
pcadvisor.co.uk
Updated:
2015-06-25 06:55:54
Snapshot printers, beware: HPs new Photosmart A636 Compact Photo Printer sets a high standard - and rewards impatient, on-the-go users. This midpriced inkjet-based HP Photosmart A636 is fast: 6x4in photos came out in less than a minute; other snaps...
Bottom line If you need a quick and versatile photo printer that wont break the bank, and can live with minor image defects, look no further than the HP Photosmart A636. Melissa Riofrio Lowest online price: ££88.32...
80%
electronicsme.com
Updated:
2011-09-26 17:29:14
HP Photosmart A636 Compact Photo Printer Q8637A features the largest touchscreen color LCD available on a dedicated photo printer - 4.8 in. It can also print 5"x7" prints - most dedicated printers in this price range are limited to 4"x6". It features e...
Bottom line HP has packed a lot of features into this little printer. It's small enough to be out of the way at home and easy to take along with you to a wedding, party or even on vacation. The 4.8" LCD touchscreen allows you to do more with your photos before pri...
92%
pcworld.com_techhive.com
Updated:
2015-06-25 06:55:54
Other snapshot printers, beware: HPs new Photosmart A636 Compact Photo Printer sets a high standard. This medium-priced, inkjet-based model is fast and very easy to use. Its print quality is nearly as good as that of the Epson PictureMate Dash, which...
Good Fast; easy to use; many printing options, Prints on 5by7inch media...
Bad Documentation skimps on some key details...
85%
trustedreviews.com
Updated:
2015-06-25 06:55:54
HP's Photosmart A636 could just be the most innovative photo printer we'll see this year. While at first sight it looks like any of the other, toaster-inspired dedicated ink-jet printers the company has produced in the last couple of years, on closer insp...
80%
techworld.com
Updated:
2015-06-25 06:55:54
Snapshot printers, beware: HP's new Photosmart A636 Compact Photo Printer sets a high standard - and rewards impatient, on-the-go users.This midpriced inkjet-based HP Photosmart A636 is fast: 6x4in photos came out in less than a minute; other snapshot...
Bottom line If you need a quick and versatile photo printer that won't break the bank, and can live with minor image defects, look no further than the HP Photosmart A636...
0%
Laptopmag.com
Updated:
2015-06-25 06:55:55
It’s not fast, but the A636 offers pretty good photo quality at an affordable price along with built-in editing capabilities.
Good Easy to use, Compact design, Large touchscreen, In-printer editing and effects...
Bad Many photos looked overexposed, A bit slow...
Bottom line For $149, the HP Photosmart A636 offers pretty-good print quality, and we like the built-in touchscreen and editing capabilities. If you’re on a budget, we recommend this standalone photo printer.
70%
pcmag.com
Updated:
2015-06-25 06:55:55
Most small-format dedicated photo printers are notably easy to set up and use. Almost all of them are suitable for technophobes who just want to print snapshots with as little effort as possible. So when I say that the HP Photosmart A636 Compact Phot...
Good Touch screen. Prints 5-by-7s, 4-by-6s, and up to 4-by-12-inch panoramas. Installs driver from printer itself.
Bad Speed is acceptable but slower than that of some other dedicated photo printers.
Bottom line The HP Photosmart A636 Compact Photo Printer is strong on convenience, with a kiosk-like touch screen and effortless installation...
90%
Country Distributor
United Kingdom 1 distributor(s)