HP logo

HP AL539AA laptop case 30.5 cm (12") Messenger case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139817
Info modified on:
10 Jul 2023, 20:18:06
End of life date:
31 Oct 2010
Warranty:
1 year
Long product name HP AL539AA laptop case 30.5 cm (12") Messenger case Black:

Ultralight Executive Case, black

HP AL539AA laptop case 30.5 cm (12") Messenger case Black:

- Easily access your notebook and files with the top-loading design;
- Clip a cell phone or pen to the outside for fast access via simulated belt loops on each side;
- Easily stack atop your rolling luggage using the trolley pocket in the rear.

Short summary description HP AL539AA laptop case 30.5 cm (12") Messenger case Black:

HP AL539AA, Messenger case, 30.5 cm (12"), Shoulder strap, 1.3 kg

Long summary description HP AL539AA laptop case 30.5 cm (12") Messenger case Black:

HP AL539AA. Case type: Messenger case, Maximum screen size: 30.5 cm (12"), Shoulder strap. Weight: 1.3 kg. Surface coloration: Monochromatic

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.