location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageRUNNER iR2022i Laser A3 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageRUNNER
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR2022i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2115B002 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageRUNNER iR2022i Laser A3 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - A3 22 ppm
  • - Mono copying Colour scanning
  • - Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 192 MHz
  • - 53 kg
Long product name Canon imageRUNNER iR2022i Laser A3 22 ppm :
The long product name of Canon imageRUNNER iR2022i Laser A3 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iR2022i
More>>>
Canon imageRUNNER iR2022i Laser A3 22 ppm:
The official description of Canon imageRUNNER iR2022i Laser A3 22 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black and White Office Printer
Canon’s iR2022i Series of multifunctional devices make cost management easier and work more professional. With multiple capabilities and digital communication built in, they're compact and perfect for small and home offices.


Further Information
The Canon iR2022i Series of multifunctional devices are designed to offer small businesses and home offices a wide range of solutions that can meet your needs without the danger of paying for functionality that will never be used.
With capabilities that include printing, scanning, copying and faxing – plus integrated digital communications which allow users to scan a document in colour and email it right away – the iR2022i enables companies to achieve greater levels of productivity at a lower cost, and operate even in a highly compact environment. The introduction of new models gives a wide selection of new features as well, including faster output – up to 30 ppm in the case of the iR2030/i.
Delivering superb value black & white printing, scanning and copying for up to A3 and at up to 1200dpi (with URFII lite) plus staple and collate finishing.

They're also easy to keep running. e-Maintenance continually monitors the device and automatically emails a request for a technician should a problem arise. Expert service, including installation, training and on-site service as and when you need it, is available. And, if you need technical help, it's always on hand via Canon technicians.

All devices in this range connect easily to your IT network, allowing you to add intelligent software solutions. iW Management Console, for example, helps you manage, monitor and control multiple networked devices from a single point of control. Remote User Interface gives easy access to any print device, from any connected PCs. Meanwhile, UniFLOW, available for the new iR2018/30, allows sophisticated print, production and access management

As well as automatic sleep mode switching, the iR2022i range offers double-sided printing, and meets the requirements on the International Energy Star Program. All of which helps reduce costs and environmental impact.

Short summary description Canon imageRUNNER iR2022i Laser A3 22 ppm:
This short summary of the Canon imageRUNNER iR2022i Laser A3 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageRUNNER iR2022i, Laser, Mono copying, Colour scanning, A3

Long summary description Canon imageRUNNER iR2022i Laser A3 22 ppm:
This is an auto-generated long summary of Canon imageRUNNER iR2022i Laser A3 22 ppm based on the first three specs of the first five spec groups.

Canon imageRUNNER iR2022i. Print technology: Laser. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
No
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Warm-up time
14 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Time to first copy (black, normal)
6.9 s
Scanning
Scanning *
Colour scanning
Fax
Faxing *
No
Features
Digital sender
No
Page description languages
PCL 5e, PCL 6
Input & output capacity
Total output capacity *
500 sheets
Maximum output capacity
1080 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5
Media weight (tray 1)
52 - 105 gsm
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP (LPD/RAW/Port9100)
Performance
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
192 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1500 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
53 kg
Other features
Networking features
Ethernet (100Base-TX/10Base-T)
Dimensions (WxDxH)
622 x 676 x 757 mm
Scan file formats
PDF, TIFF
Compatible operating systems
PCL: Windows 98/Me/2000/XP/2003 Server/Vista; UFRII LT: Windows 98/Me/2000/XP/2003 Server/Vista Mac OSX 10.2.8
All-in-one functions
Copy, Scan
Colour all-in-one functions
Scan, No
Country Distributor
Nederland 1 distributor(s)