location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1942P-SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1942P-SF
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels 4:3
  • - 5 ms 300 cd/m² 8000:1
  • - 33 W
Warranty: 3 years
Long product name LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1942P-SF - 19", 5ms, 1280x1024, 300 cd/m², 8000:1, DVI-D + VGA
More>>>
LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Narrow design
- Ideaal voor commercieel gebruik waarbij het design het mogelijk maakt om meerdere monitoren naast elkaar te ‘tegelen’. Daarnaast ook in hoogte verstelbaar en kantelbaar.

DFC (Digital Fine Contrast)
- Het dynamische contrast ratio geeft de verhouding aan tussen de lichtintensiteit van de lichtste kleur en die van de donkerste kleur in een beeldscherm. Digital Fine Contrast is een contrast verbeteringstechnologie resulterend in een rijk en diep beeld en waarbij de kleuren zeer puur worden weergegeven.

Flatron f-Engine, de eerste Picture Enhancing Chip
- Hier wordt gebruik gemaakt van de RCM Technologie (Real Color Management) welke zeer levendige en natuurlijke kleuren verschaft. Daaraast zorgt de ACE Technologie (Adaptive Color&Contrast Enhancement) voor de verhoging van de brightness en contrast waarden. De F-Engine is ideaal voor het bekijken van video’s en hoge kwaliteit foto’s.

Short summary description LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1942P-SF, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 5 ms

Long summary description LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of LG L1942P-SF computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

LG L1942P-SF. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
4:3
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
4:3
Contrast ratio (typical) *
8000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
RGB colour space
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Safety
UL, UL-cUL, TUV, SEMKO
Certification
TCO '03
Compliance industry standards
DDC2B
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Microphone in
No
HDCP
Yes
Ergonomics
Panel mounting interface
75 x 75 mm
Plug and Play
No
Power
Power consumption (typical) *
33 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
406 mm
Depth (without stand)
242 mm
Height (without stand)
422 mm
Weight (without stand)
4.3 kg
Other features
Display
LCD
TV tuner integrated
No
Additional accessories
Power cable, D-sub, DVI-D
Special features
Flatron f Engine, Pb Free