location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreVirtual 4330 FC 900GB SAS Storage server Intel® Xeon® E5 Family E5-2620 32 GB DDR3 7.2 TB HDD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StoreVirtual 4330 FC 900GB SAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7E20A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111488770 show
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:12:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StoreVirtual 4330 FC 900GB SAS Storage server Intel® Xeon® E5 Family E5-2620 32 GB DDR3 7.2 TB HDD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business Storage server Black, Silver
  • - Total installed storage capacity: 7.2 TB Number of storage drives supported: 8 HDD
  • - Intel® Xeon® E5 Family E5-2620 2 GHz
  • - 32 DDR3
  • - Ethernet LAN
  • - Cooling type: Active
Long product name HPE StoreVirtual 4330 FC 900GB SAS Storage server Intel® Xeon® E5 Family E5-2620 32 GB DDR3 7.2 TB HDD Black, Silver :
The long product name of HPE StoreVirtual 4330 FC 900GB SAS Storage server Intel® Xeon® E5 Family E5-2620 32 GB DDR3 7.2 TB HDD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreVirtual 4330 FC 900GB SAS Storage
More>>>
Short summary description HPE StoreVirtual 4330 FC 900GB SAS Storage server Intel® Xeon® E5 Family E5-2620 32 GB DDR3 7.2 TB HDD Black, Silver:
This short summary of the HPE StoreVirtual 4330 FC 900GB SAS Storage server Intel® Xeon® E5 Family E5-2620 32 GB DDR3 7.2 TB HDD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreVirtual 4330 FC 900GB SAS, Storage server, Intel® Xeon® E5 Family, E5-2620, 32 GB, DDR3, 7.2 TB

Long summary description HPE StoreVirtual 4330 FC 900GB SAS Storage server Intel® Xeon® E5 Family E5-2620 32 GB DDR3 7.2 TB HDD Black, Silver:
This is an auto-generated long summary of HPE StoreVirtual 4330 FC 900GB SAS Storage server Intel® Xeon® E5 Family E5-2620 32 GB DDR3 7.2 TB HDD Black, Silver based on the first three specs of the first five spec groups.

HPE StoreVirtual 4330 FC 900GB SAS. Type: Storage server, Device class: Small & Medium Business. Processor family: Intel® Xeon® E5 Family, Processor model: E5-2620, Processor frequency: 2 GHz. Internal memory: 32 GB, Internal memory type: DDR3. Total installed storage capacity: 7.2 TB, Installed storage drive type: HDD

Brand Image Product code Product Stock Price from
HPE

HPE StoreEasy 3830 Gateway Storage
(show image)
B7E00A#0D1 StoreEasy 3830 Gateway Storage 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEasy 3830 Storage server Rack (2U) Intel® Xeon® E5 Family E5-2609 16 GB DDR3 0.9 TB HDD Windows Storage Server 2012 Black, Silver
(show image)
B7E00A 3830 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)