location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Intel® Xeon® 5000 Sequence E5620 48 GB DDR3 HDD Windows Storage Server 2012 Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StoreEasy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5530 10.8TB SFF 10K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7E05A
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:10:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Intel® Xeon® 5000 Sequence E5620 48 GB DDR3 HDD Windows Storage Server 2012 Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage server Rack (3U) Black, Grey
  • - Windows Storage Server 2012
  • - Total installed storage capacity: 10.8 TB HDD
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 48 DDR3 Memory slots: 12
  • - Ethernet LAN DHCP server iSCSI support
  • - Cooling type: Active
  • - Backup features: iSCSI LUN
Warranty: 3/3/3 year(s) - parts/labor/onsite
Long product name HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Intel® Xeon® 5000 Sequence E5620 48 GB DDR3 HDD Windows Storage Server 2012 Black, Grey :
The long product name of HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Intel® Xeon® 5000 Sequence E5620 48 GB DDR3 HDD Windows Storage Server 2012 Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StoreEasy 5530 10.8TB SFF 10K Storage
More>>>
Short summary description HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Intel® Xeon® 5000 Sequence E5620 48 GB DDR3 HDD Windows Storage Server 2012 Black, Grey:
This short summary of the HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Intel® Xeon® 5000 Sequence E5620 48 GB DDR3 HDD Windows Storage Server 2012 Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StoreEasy 5530 10.8TB SFF 10K, Storage server, Rack (3U), Intel® Xeon® 5000 Sequence, E5620, 48 GB, DDR3

Long summary description HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Intel® Xeon® 5000 Sequence E5620 48 GB DDR3 HDD Windows Storage Server 2012 Black, Grey:
This is an auto-generated long summary of HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Intel® Xeon® 5000 Sequence E5620 48 GB DDR3 HDD Windows Storage Server 2012 Black, Grey based on the first three specs of the first five spec groups.

HPE StoreEasy 5530 10.8TB SFF 10K. Type: Storage server. Chassis type: Rack (3U). Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620, Processor frequency: 2.4 GHz. Internal memory: 48 GB, Internal memory type: DDR3. Total installed storage capacity: 10.8 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2012

Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 03:02:59
Uk has collected 2 expert reviews for HPE StoreEasy 5530 10.8TB SFF 10K Storage server Rack (3U) Ethernet LAN Black, Grey E5620 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
infoworld.com
Updated:
2013-09-12 03:02:59
You are previewing premium content. Become an Insider to read the full article. Reliable storage is a key building block for any enterprise application infrastructure. Traditionally, this translates into some type of network-attached storage (NAS) or...
0%