location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X120 1G SFP LC SX network transceiver module 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X120 1G SFP LC SX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD118B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934648016670 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2023 14:24:50
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name HPE X120 1G SFP LC SX network transceiver module 1000 Mbit/s :
The long product name of HPE X120 1G SFP LC SX network transceiver module 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x LC, 1000Base-SX
More>>>
Short summary description HPE X120 1G SFP LC SX network transceiver module 1000 Mbit/s:
This short summary of the HPE X120 1G SFP LC SX network transceiver module 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X120 1G SFP LC SX, 1000 Mbit/s, SFP, LC, SX, 55.1 mm, 15.2 mm

Long summary description HPE X120 1G SFP LC SX network transceiver module 1000 Mbit/s:
This is an auto-generated long summary of HPE X120 1G SFP LC SX network transceiver module 1000 Mbit/s based on the first three specs of the first five spec groups.

HPE X120 1G SFP LC SX. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Width: 55.1 mm, Depth: 15.2 mm, Height: 11.7 mm

Brand Image Product code Product Stock Price from
Lanview

Lanview MO-SFP2192H network transceiver module 1250 Mbit/s SFP
(show image)
MO-SFP2192H MO-SFP2192H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)