location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Gigabit Desktop PoE Switch with 4-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SG1008P V3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364021160 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:15
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 10/100/1000Mbps RJ45 ports
  • - With four PoE ports, transfers data and power on one single cable
  • - Working with IEEE 802.3af compliant PDs, expands home and office network
  • - 802.1p/DSCP QoS enable smooth latency-sensitive traffic
  • - Supports PoE power up to 15.4W for each PoE port
  • - Supports PoE power up to 55W for all PoE ports
  • - Requires no configuration and installation
Long product name TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port :
The long product name of TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8x 10/100/1000Mbps RJ45, PoE, 16Gbps, 8K Mac Address, 53W, Grey
More>>>
TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port:
The official description of TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PoE Switches for Your Ultra Convenience
8-Port Gigabit Desktop Switch with 4-Port PoE

Power over Ethernet
4 of the 5 Auto-Negotiation RJ45 ports (Port 1 to Port 4) of the switch support Power over Ethernet (PoE) function. These PoE ports can automatically detect and supply power with those IEEE 802.3af compliant Powered Devices (PDs).

Intelligent Power Management
When total power consumption excels 55W, the intelligent power management will cut the lower priority port power off to ensure the high priority port’s power supply and protect the device from power overload operation.

Sturdy Metal Casing
Sturdy, compact metal casing and shielded RJ45 ports, with desktop, to meet your needs in any environment. Besides, fanless design ensures quiet operation.

Short summary description TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port:
This short summary of the TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port, Managed, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port:
This is an auto-generated long summary of TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port based on the first three specs of the first five spec groups.

TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. DC input voltage: 53.5 V. Power connector: DC-in jack. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Quality of Service (QoS) support
No
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
8
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Cable types supported
Cat3, Cat4, Cat5, Cat5e
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
16 Gbit/s
Forwarding rate
11.904 Mpps
MAC address table *
4000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
16000
Security
IGMP snooping
Yes
Design
Rack mounting *
No
Stackable *
No
Product colour
Grey
Housing material
Metal
LED indicators
Yes
Performance
Maximum cable length
100 m
Fanless
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Power
Power source *
DC/PoE
Power supply included *
Yes
Number of power supply units
1
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
DC input voltage
53.5 V
Input current
1.31 A
Power consumption (max)
75 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
4
Total Power over Ethernet (PoE) budget
64 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Heat dissipation
225.75 BTU/h
Weight & dimensions
Width
171 mm
Depth
98 mm
Height
27 mm
Packaging data
Cables included
AC
User guide
Yes
Package type
Box
Package width
223 mm
Package depth
280 mm
Package height
68 mm
Package weight
900 g
Sustainability
Sustainability compliance
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:48:15
Uk has collected 6 expert reviews for TP-Link 8-Port Gigabit Desktop PoE Switch with 4-Port and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
uk.hardware.info
Updated:
2016-11-15 02:48:15
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
hardwareheaven.com
Updated:
2016-11-15 02:48:15
Today we take a look at two products from TP-Link, the aptly named TL-SG1008P and TL-SG1008PE. Both are 8-Port gigabit network switches featuring Power over Ethernet capabilities. The 'P' version has 4 of the available 8 ports with PoE capability in a...
0%
goldfries.com
Updated:
2016-12-30 00:53:37
With computer systems sporting Gigabit LAN Port being a norm these days, a Gigabit switch makes it all the better by allowing your computers to communicate at Gigabit LAN speed.The TP-Link TL-SG1008D is an 8-port switch with glossy surface, giving it this...
Bottom line The Cooler Master V750 Power Supply Unit details at RM 559, which is quite very reasonable considering it delivers good power, stable, modular and compact in size.Being a full modular PSU with flat-type cables would be their best selling point. The compac...
0%
servethehome.com
Updated:
2016-11-15 02:48:15
The TP-LINK TL-SG1008D is a device on a mission: inexpensively provide eight switched gigabit Ethernet ports at the lowest price possible. For those wondering, we purchased the review sample for $28 at Amazon.com or $3.50 per port. It should be noted that...
Good Inexpensive at around $28 for an 8port Gigabit unmanaged switch...
Bad Plastic makes this unit feel cheap (in fairness, that is the idea)...
Bottom line Overall the TP-LINK TL-SG1008D is not a device that is going to wow anyone with a slick management interface or advanced features. What it will do is inexpensively add ports to a user's network while maintaining a very low power consumption profile. For t...
84%
Brand Image Product code Product Stock Price from
TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
TL-SG1008PE TL-SG1008PE 0.00
(excl. VAT)
0 (incl. VAT)